API Delevan, Inc. Fixed Inductors 8532R-22J

Description
56µH Unshielded Inductor 1.65A 130mOhm Max 2-SMD
Request a Quote Datasheet
Description
56µH Unshielded Inductor 1.65A 130mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 8532R-22J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
8532R-22J-ND
Fixed Inductors 8532R-22J-ND
56µH Unshielded Inductor 1.65A 130mOhm Max 2-SMD

56µH Unshielded Inductor 1.65A 130mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 8532R-22J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-V4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16000 to ? microH
DCR 0.1600 ohms
View Details
4 suppliers
Non-Magnetic Variable Inductors -  - Knowles
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole (optional feature); Surface Mount Technology (optional feature)
Technology Standard
View Details