API Delevan, Inc. Fixed Inductors 4922R-561L

Description
560nH Unshielded Wirewound Inductor 5.8A 10.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
560nH Unshielded Wirewound Inductor 5.8A 10.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4922R-561L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4922R-561L-ND
Fixed Inductors 4922R-561L-ND
560nH Unshielded Wirewound Inductor 5.8A 10.5mOhm Max Nonstandard

560nH Unshielded Wirewound Inductor 5.8A 10.5mOhm Max Nonstandard

Buy Now Datasheet
Inductor;RF;Ind 0.56uH;Tol +/-15%;Cur 5.8A;SMT;DCR 0.0105 Ohms - 70033298 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inductor;RF;Ind 0.56uH;Tol +/-15%;Cur 5.8A;SMT;DCR 0.0105 Ohms
70033298
Inductor;RF;Ind 0.56uH;Tol +/-15%;Cur 5.8A;SMT;DCR 0.0105 Ohms 70033298
4922R, 4922 Series High Current Surface Mount Power Inductors, 0.490 to 0.520 " L Operating Temperature Range: –55°C to +125°C Current Rating at 85°C Ambient: 40°C Rise Maximum Power Dissipation at 85°C: 0.55 W Inductance: Measured at 1 VAC open circuit with no DC current. Incremental Current: The current at which the inductance will be decreased by a maximum of 5% from its initial zero DC value. Optional Tolerances: 10% and 5% available. 3% also available for values ≥ 10 μH Leads are pre-tinned. A high resistivity ferrite core allows for high inductance with low DC resistance.

4922R, 4922 Series High Current Surface Mount Power Inductors, 0.490 to 0.520 " L
Operating Temperature Range: –55°C to +125°C
Current Rating at 85°C Ambient: 40°C Rise
Maximum Power Dissipation at 85°C: 0.55 W
Inductance: Measured at 1 VAC open circuit with no DC current.
Incremental Current: The current at which the inductance will be decreased by a maximum of 5% from its initial zero DC value.
Optional Tolerances: 10% and 5% available. 3% also available for values ≥ 10 μH
Leads are pre-tinned. A high resistivity ferrite core allows for high inductance with low DC resistance.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 4922R-561L-ND 70033298
Product Name Fixed Inductors Inductor;RF;Ind 0.56uH;Tol +/-15%;Cur 5.8A;SMT;DCR 0.0105 Ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0051 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2332SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details