API Delevan, Inc. Arrays, Signal Transformers 4448R-134L

Description
Unshielded 2 Coil Inductor Array 1.2mH Inductance - Connected in Series 300µH Inductance - Connected in Parallel 672mOhm Max DC Resistance (DCR) - Parallel 620mA Nonstandard
Request a Quote Datasheet
Description
Unshielded 2 Coil Inductor Array 1.2mH Inductance - Connected in Series 300µH Inductance - Connected in Parallel 672mOhm Max DC Resistance (DCR) - Parallel 620mA Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - 4448R-134L-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
4448R-134L-ND
Arrays, Signal Transformers 4448R-134L-ND
Unshielded 2 Coil Inductor Array 1.2mH Inductance - Connected in Series 300µH Inductance - Connected in Parallel 672mOhm Max DC Resistance (DCR) - Parallel 620mA Nonstandard

Unshielded 2 Coil Inductor Array 1.2mH Inductance - Connected in Series 300µH Inductance - Connected in Parallel 672mOhm Max DC Resistance (DCR) - Parallel 620mA Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4448R-134L-ND
Product Name Arrays, Signal Transformers
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Smoothing Filter Chokes - C-24X - Triad Magnetics
Specs
Inductance Range 1.00E6 microH
Rated DC Current 240 milliamps
DCR 50 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL0805-J564JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details