Triad Magnetics CMT8100 Series Common Mode Inductors CMT-8112

Description
Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Meeting VDE, IEC, UL and CSA requirements, they minimize AC line transmitted interference often created by high frequency switching power supplies.
Request a Quote Datasheet
Description
Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Meeting VDE, IEC, UL and CSA requirements, they minimize AC line transmitted interference often created by high frequency switching power supplies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CMT8100 Series Common Mode Inductors - CMT-8112 - Triad Magnetics
Perris, California, United States
CMT8100 Series Common Mode Inductors
CMT-8112
CMT8100 Series Common Mode Inductors CMT-8112
Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Meeting VDE, IEC, UL and CSA requirements, they minimize AC line transmitted interference often created by high frequency switching power supplies.

Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Meeting VDE, IEC, UL and CSA requirements, they minimize AC line transmitted interference often created by high frequency switching power supplies.

Supplier's Site
Common Mode Chokes - 237-1365-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
237-1365-ND
Common Mode Chokes 237-1365-ND
8mH @ 1kHz 2 Line Common Mode Choke Through Hole 5.6A DCR 55mOhm

8mH @ 1kHz 2 Line Common Mode Choke Through Hole 5.6A DCR 55mOhm

Buy Now Datasheet
Inductor and Choke - 839-CMT-8112 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
839-CMT-8112
Inductor and Choke 839-CMT-8112
Single Phase EMI Filter, ROHS COMPLIANT PACKAGE-4 Product overview: CMT-8112 from Triad Magnetics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-CMT-8112 can be used for catalog matching and distributor lookup.

Single Phase EMI Filter, ROHS COMPLIANT PACKAGE-4 Product overview: CMT-8112 from Triad Magnetics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-CMT-8112 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CMT-8112 237-1365-ND 839-CMT-8112
Product Name CMT8100 Series Common Mode Inductors Common Mode Chokes Inductor and Choke
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 8000 to ? microH 8000 microH
Rated DC Current 5600 milliamps 5600 milliamps
Mounting Option Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-85X - Triad Magnetics
Specs
Inductance Range 1.50E6 microH
Rated DC Current 10 milliamps
DCR 70 ohms
View Details
3 suppliers
UT/ET Series Common Mode Inductors - ET2825-031 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 10000 to 200 microH
View Details
2 suppliers
Fixed Inductors - AX97-40102-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
CMT8100 Series Common Mode Inductors - CMT-8101 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 4000 to ? microH
View Details
2 suppliers