TE Connectivity Switches - Pushbutton Switches 164EL511

Description
SWITCH PUSH DPST-NO/NC 5A 250V
Datasheet
Description
SWITCH PUSH DPST-NO/NC 5A 250V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Pushbutton Switches - 164EL511 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
164EL511
Switches - Pushbutton Switches 164EL511
SWITCH PUSH DPST-NO/NC 5A 250V

SWITCH PUSH DPST-NO/NC 5A 250V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
164EL511
Pushbutton Switches 164EL511
Pushbutton Switches RND ILL 1 NO&NC PP

Pushbutton Switches RND ILL 1 NO&NC PP

Buy Now Datasheet
Switch, Industrial Pushbutton, 16Mm; Product Range Alcoswitch Te Connectivity - 52M8858 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Industrial Pushbutton, 16Mm; Product Range Alcoswitch Te Connectivity
52M8858
Switch, Industrial Pushbutton, 16Mm; Product Range Alcoswitch Te Connectivity 52M8858
SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:164EL Command Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:On-Off; Pushbutton Actuator Style:Round; Contact Current AC Max:5A RoHS Compliant: Yes

SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:164EL Command Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:On-Off; Pushbutton Actuator Style:Round; Contact Current AC Max:5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 164EL511 164EL511 52M8858
Product Name Switches - Pushbutton Switches Pushbutton Switches Switch, Industrial Pushbutton, 16Mm; Product Range Alcoswitch Te Connectivity
Actuator Specifications Raised (Plunger Style) Pushbutton
Switching Mechanism Double Pole, Single Throw (DPST); DPST-NO/NC Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO, SPST-NC
Terminal Type Solder Terminals Solder Pin
Max Current Rating 5 amps 5 amps
Max AC Voltage Rating 250 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Projecting Push Buttons - 2ALP6LB-024 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Hardware - AT3020JS - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Push Button Switches - 1115814 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
View Details
Push Button Switches - 1-2364688-6 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details