APEM Components, Inc. Led Panel Indicator, 14Mm, Grn, 3.3Vdc; Led Color Apem Q14P6CXXG02E

Description
LED PANEL INDICATOR, 14MM, GRN, 3.3VDC; LED Color:Green; Operating Voltage:-; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, 14MM, GRN, 3.3VDC; LED Color:Green; Operating Voltage:-; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, 14Mm, Grn, 3.3Vdc; Led Color Apem - 54W8584 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 14Mm, Grn, 3.3Vdc; Led Color Apem
54W8584
Led Panel Indicator, 14Mm, Grn, 3.3Vdc; Led Color Apem 54W8584
LED PANEL INDICATOR, 14MM, GRN, 3.3VDC; LED Color:Green; Operating Voltage:-; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes

LED PANEL INDICATOR, 14MM, GRN, 3.3VDC; LED Color:Green; Operating Voltage:-; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 54W8584
Product Name Led Panel Indicator, 14Mm, Grn, 3.3Vdc; Led Color Apem
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918819 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - ASMT-UGB5-NV702-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details