Broadcom Inc. LED Indication - Discrete ASMT-UGB5-NV702

Description
Green 525nm LED Indication - Discrete 3.2V 2-PLCC
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.2V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - ASMT-UGB5-NV702-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
ASMT-UGB5-NV702-ND
LED Indication - Discrete ASMT-UGB5-NV702-ND
Green 525nm LED Indication - Discrete 3.2V 2-PLCC

Green 525nm LED Indication - Discrete 3.2V 2-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number ASMT-UGB5-NV702-ND
Product Name LED Indication - Discrete
LED Package: 2-PLCC
LED Type Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Color Lighting - 516-4379-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red
Peak Wavelength 621 nm (6210 Å)
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details