APEM Components, Inc. Led Indicator, Panel, 12Mm, Green, 12V; Led Colour Apem Q12P1BXXG12

Description
LED INDICATOR, PANEL, 12MM, GREEN, 12V; LED Colour:Green; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:-; Product Range:Q12 Series; SVHC:No SVHC (15 RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 12MM, GREEN, 12V; LED Colour:Green; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:-; Product Range:Q12 Series; SVHC:No SVHC (15 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 12Mm, Green, 12V; Led Colour Apem - 91Y6839 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 12Mm, Green, 12V; Led Colour Apem
91Y6839
Led Indicator, Panel, 12Mm, Green, 12V; Led Colour Apem 91Y6839
LED INDICATOR, PANEL, 12MM, GREEN, 12V; LED Colour:Green; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:-; Product Range:Q12 Series; SVHC:No SVHC (15 RoHS Compliant: Yes

LED INDICATOR, PANEL, 12MM, GREEN, 12V; LED Colour:Green; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:-; Product Range:Q12 Series; SVHC:No SVHC (15 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 91Y6839
Product Name Led Indicator, Panel, 12Mm, Green, 12V; Led Colour Apem
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
LED Indication - Discrete - 846-CSL0902YT1CCT-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 0603 (1608 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-1226-1-ND - DigiKey
Specs
LED Package: 6-SMD, No Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 465 to 640 nm (4650 to 6400 Å)
View Details