SunLED Company, LLC LED Indication - Discrete XZFBBM2ACRDG92W-3

Description
Red, Green, Blue (RGB) 625nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2.2V Red, 3.2V Green, 3.3V Blue 6-SMD, No Lead
Request a Quote Datasheet
Description
Red, Green, Blue (RGB) 625nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2.2V Red, 3.2V Green, 3.3V Blue 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1226-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1226-1-ND
LED Indication - Discrete 1497-1226-1-ND
Red, Green, Blue (RGB) 625nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2.2V Red, 3.2V Green, 3.3V Blue 6-SMD, No Lead

Red, Green, Blue (RGB) 625nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2.2V Red, 3.2V Green, 3.3V Blue 6-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-1226-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1226-6-ND
LED Indication - Discrete 1497-1226-6-ND
Red, Green, Blue (RGB) 625nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2.2V Red, 3.2V Green, 3.3V Blue 6-SMD, No Lead

Red, Green, Blue (RGB) 625nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2.2V Red, 3.2V Green, 3.3V Blue 6-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-1226-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1226-2-ND
LED Indication - Discrete 1497-1226-2-ND
Red, Green, Blue (RGB) 625nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2.2V Red, 3.2V Green, 3.3V Blue 6-SMD, No Lead

Red, Green, Blue (RGB) 625nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2.2V Red, 3.2V Green, 3.3V Blue 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1226-1-ND
Product Name LED Indication - Discrete
LED Package: 6-SMD, No Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 465 to 640 nm (4650 to 6400 Å)
Viewing Angle 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121836 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
LED Indication - Discrete - 1497-XLVGMYK37M-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 574 to 590 nm (5740 to 5900 Å)
View Details
DURIS® low and mid power LEDs - GW JDSMS1.CC - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 4000 K
Viewing Angle 120 degrees
View Details