APEM Components, Inc. Tactile Switches ADTSM65YVTR

Description
SWITCH TACTILE SPST-NO 0.05A 12V
Request a Quote Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 679-ADTSM65YVTRCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
679-ADTSM65YVTRCT-ND
Tactile Switches 679-ADTSM65YVTRCT-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Tactile Switches - 679-ADTSM65YVTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
679-ADTSM65YVTR-ND
Tactile Switches 679-ADTSM65YVTR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 679-ADTSM65YVTRDKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
679-ADTSM65YVTRDKR-ND
Tactile Switches 679-ADTSM65YVTRDKR-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Pushbutton Switches - ADTSM65YVTR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
ADTSM65YVTR
Pushbutton Switches ADTSM65YVTR
Tact Switch

Tact Switch

Buy Now
Shenzhen, China
Switches - Tactile Switches
ADTSM65YVTR
Switches - Tactile Switches ADTSM65YVTR
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Tactile Switches - ADTSM65YVTR - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
ADTSM65YVTR
Tactile Switches ADTSM65YVTR
Tactile Switches SPST-NO 0.05A 12VDC

Tactile Switches SPST-NO 0.05A 12VDC

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 679-ADTSM65YVTRCT-ND 679-ADTSM65YVTR-ND ADTSM65YVTR ADTSM65YVTR ADTSM65YVTR
Product Name Tactile Switches Tactile Switches Pushbutton Switches Switches - Tactile Switches Tactile Switches
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Switch Dimensions 6.20mm x 6.20mm 6.20mm x 6.20mm
Unlock Full Specs
to access all available technical data

Similar Products

30mm Key Selector Push Buttons - AK2-3PC-KD2 - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
Illuminated Low Profile Process Sealed Tactile - JB15LPC - NKK Switches
Specs
Actuator Specifications Plunger for Cap
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
5 suppliers
Compact Four Leg Key Pad Dome - 5154TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.6 lbs (0.2806 kg)
View Details
4 suppliers
B3FS Tactile Switch (SMT) - B3FS-1050P - Aratas America LLC
Specs
Switch Dimensions 7.3 x 6 x 6.3 mm
Terminal Type Surfece mount
Min. Actuating Force 0.2 lbs (0.0999 kg)
View Details
6 suppliers