Aratas America LLC B3AL Long-stroke Tactile Switch (SMT) B3AL-1004P

Description
Long-stroke Tactile Switches with High Operating Forces and Long Life. High operating force also providing long life. (Reference values: OF = 5 N {510 gf}, Durability = 500,000 operations) Long stroke achieved by using a rubber plunger.
Request a Quote Datasheet
Description
Long-stroke Tactile Switches with High Operating Forces and Long Life. High operating force also providing long life. (Reference values: OF = 5 N {510 gf}, Durability = 500,000 operations) Long stroke achieved by using a rubber plunger.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
B3AL Long-stroke Tactile Switch (SMT) - B3AL-1004P - Aratas America LLC
Hoffman Estates, IL, United States
B3AL Long-stroke Tactile Switch (SMT)
B3AL-1004P
B3AL Long-stroke Tactile Switch (SMT) B3AL-1004P
Long-stroke Tactile Switches with High Operating Forces and Long Life. High operating force also providing long life. (Reference values: OF = 5 N {510 gf}, Durability = 500,000 operations) Long stroke achieved by using a rubber plunger.

Long-stroke Tactile Switches
with High Operating Forces and
Long Life.

  • High operating force also providing long life. (Reference values: OF = 5 N {510 gf}, Durability = 500,000 operations)
  • Long stroke achieved by using a rubber plunger.
Supplier's Site Datasheet
Tactile Switches - Z7870CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
Z7870CT-ND
Tactile Switches Z7870CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - Z7870TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
Z7870TR-ND
Tactile Switches Z7870TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - Z7870DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
Z7870DKR-ND
Tactile Switches Z7870DKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
B3AL-1004P
Switches - Tactile Switches B3AL-1004P
SWITCH TACT SPST-NO BLU SMT 0.05

SWITCH TACT SPST-NO BLU SMT 0.05

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
B3AL-1004P
Tactile Switches B3AL-1004P
Tactile Switches AUTOMOTIVE TACTILE

Tactile Switches AUTOMOTIVE TACTILE

Buy Now Datasheet
Tactile Switch, 0.05A, 16Vdc, Smd, 5N; Product Range Omron Electronic Components - 61AK2968 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 16Vdc, Smd, 5N; Product Range Omron Electronic Components
61AK2968
Tactile Switch, 0.05A, 16Vdc, Smd, 5N; Product Range Omron Electronic Components 61AK2968
TACTILE SWITCH, 0.05A, 16VDC, SMD, 5N; Product Range:B3AL Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Square Button; Actuating Force:5N; Contact Rating:50mA at 16VDC; IP Rating:

TACTILE SWITCH, 0.05A, 16VDC, SMD, 5N; Product Range:B3AL Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Square Button; Actuating Force:5N; Contact Rating:50mA at 16VDC; IP Rating:

Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC DigiKey DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number B3AL-1004P Z7870CT-ND Z7870TR-ND B3AL-1004P B3AL-1004P 61AK2968
Product Name B3AL Long-stroke Tactile Switch (SMT) Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switches Tactile Switch, 0.05A, 16Vdc, Smd, 5N; Product Range Omron Electronic Components
Terminal Type Surfece mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Min. Actuating Force 1.1 lbs (0.5098 kg) 1.1 lbs (0.5099 kg) 1.1 lbs (0.5099 kg) 1.1 lbs (0.5099 kg) 1.1 lbs (0.5098 kg)
Max. Actuating Force 1.1 lbs (0.5098 kg) 1.1 lbs (0.5099 kg) 1.1 lbs (0.5099 kg) 1.1 lbs (0.5099 kg)
Max. Mechanical Life 1.00E6 Number of electrical operations 500000 Number of electrical operations 500000 Number of electrical operations
Actuator Specifications Square Button Square Button Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 39-B3AL-1004-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
B3U Ultra-small Tactile Switch (SMT) - B3U-3100P[]-B - Aratas America LLC
Specs
Switch Dimensions 1.2 x 3 x 3.2 mm
Max. Mechanical Life 100000 Number of electrical operations
View Details
B3W-9 Illuminated Tactile Switch - B3W-9000-G1C - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
5 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9012-B2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers