OxyQC and OxyQC Wide Range are the precise O2 meters that remain unaffected by other dissolved gases. Whether for portable at-line use from process lines, tanks, kegs or casks during production process or as a stand-alone version for the laboratory - OxyQC and OxyQC Wide Range are indispensable for precise beverage analysis in beer, wine, juices and soft drinks as well as water.
When combined with Anton Paar’s PFD filling device, sample is taken directly from the package into the measuring chamber of the instrument - with no loss of dissolved oxygen during sample transfer. The instrument for the laboratory provides reliable O2 results, even out of very small packages.
For the utmost flexibility, the instrument’s new and robust design is small, compact and lightweight and therefore fully protected for harsh environments. It provides a battery life of up to ten hours. The integrated O2 Data Logger function enables continuous measurements from the line or tank.
| Anton Paar | |
|---|---|
| Product Category | Dissolved Oxygen Meters |
| Product Number | OxyQC Wide Range |
| Product Name | Dissolved O2 Meter |
| Form Factor | Lab / Benchtop; In-situ / Field |
| Features and Functionality | Battery Powered |
| Dissolved O2 Range | 0 to 45 ppm |
| Accuracy | 1.00E-3 ppm |