Johnson and Allen, Ltd. High precision Hardness Tester ET3

Description
The ET3 (Equotip-3) is Proceq's flagship hardness testing unit built to include all the features needed for in-depth analysis of the material properties that influence hardness. Depending on the application, additional impactors can be equipped to tailor the ET3 to best suit the test material. Features include: Good for all metal types Shock resistant ABS plastic design Automatic compensation for impact direction and surface curvature Intuitive software which can be used to upload results to a PC A range of units to select from Standard accuracy of +/- 4HL Uses dynamic testing principle - Superior to rebound technique Optional impactors - An extensive range of impactors to tailor inspections Can be supplied with test blocks and supports For information on the optional impactors available and their specifications please see the pdf file below or contact our technical sales department at our main branch in Sheffield.
Description
The ET3 (Equotip-3) is Proceq's flagship hardness testing unit built to include all the features needed for in-depth analysis of the material properties that influence hardness. Depending on the application, additional impactors can be equipped to tailor the ET3 to best suit the test material. Features include: Good for all metal types Shock resistant ABS plastic design Automatic compensation for impact direction and surface curvature Intuitive software which can be used to upload results to a PC A range of units to select from Standard accuracy of +/- 4HL Uses dynamic testing principle - Superior to rebound technique Optional impactors - An extensive range of impactors to tailor inspections Can be supplied with test blocks and supports For information on the optional impactors available and their specifications please see the pdf file below or contact our technical sales department at our main branch in Sheffield.

Suppliers

Company
Product
Description
Supplier Links
High precision Hardness Tester - ET3 - Johnson and Allen, Ltd.
Sheffield, United Kingdom
High precision Hardness Tester
ET3
High precision Hardness Tester ET3
The ET3 (Equotip-3) is Proceq's flagship hardness testing unit built to include all the features needed for in-depth analysis of the material properties that influence hardness. Depending on the application, additional impactors can be equipped to tailor the ET3 to best suit the test material. Features include: Good for all metal types Shock resistant ABS plastic design Automatic compensation for impact direction and surface curvature Intuitive software which can be used to upload results to a PC A range of units to select from Standard accuracy of +/- 4HL Uses dynamic testing principle - Superior to rebound technique Optional impactors - An extensive range of impactors to tailor inspections Can be supplied with test blocks and supports For information on the optional impactors available and their specifications please see the pdf file below or contact our technical sales department at our main branch in Sheffield.

The ET3 (Equotip-3) is Proceq's flagship hardness testing unit built to include all the features needed for in-depth analysis of the material properties that influence hardness.
Depending on the application, additional impactors can be equipped to tailor the ET3 to best suit the test material.
Features include:

  • Good for all metal types
  • Shock resistant ABS plastic design
  • Automatic compensation for impact direction and surface curvature
  • Intuitive software which can be used to upload results to a PC
  • A range of units to select from
  • Standard accuracy of +/- 4HL
  • Uses dynamic testing principle - Superior to rebound technique
  • Optional impactors - An extensive range of impactors to tailor inspections
  • Can be supplied with test blocks and supports

For information on the optional impactors available and their specifications please see the pdf file below or contact our technical sales department at our main branch in Sheffield.

Supplier's Site

Technical Specifications

  Johnson and Allen, Ltd.
Product Category Hardness Testers
Product Number ET3
Product Name High precision Hardness Tester
Mounting Handheld or Portable
Unlock Full Specs
to access all available technical data

Similar Products

Material Hardness Tester - 5852906 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Durometers - 8997977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Test Durometers
View Details
Instrumented Indentation Tester - Bioindenter™ - Anton Paar
Specs
Mounting Handheld or Portable
Test Load 0.0020 kg (0.0045 lbs)
Sample Height 0.0100 cm (0.0039 inch)
View Details
Portable Hardness Testers - ES3 - Johnson and Allen, Ltd.
Johnson and Allen, Ltd.
Specs
Mounting Handheld or Portable
Test Rockwell
Test Method Superficial
View Details