Master Bond, Inc. Elastomer Based, One Component Adhesive and Primer X21

Description
Master Bond X21 is a specially formulated one component system for bonding and priming polyolefinic surfaces. X21 is a very low viscosity(<250 cps) solvent based system that is easy to apply and process. Most often, it is used as a primer to promote adhesion of polyolefinic substrates to other kinds of materials, such as metals, ceramics, composites and other kinds of plastics. When employed as a primer, X21 is applied in a very thin layer on to the polyolefinic piece and the solvent allowed to evaporate. This will take place typically in 2-4 hours and can be greatly accelerated by adding heat (15-30 minutes at 150-200°F). After the surface is primed in this manner, an epoxy or silicone is prepared and applied to the substrates, and then allowed to cure. When used in this fashion, X21 is, in essence, a bonding promoter, allowing adhesion to this low energy type of plastic (polyolefin) in a process that is relatively simple and straightforward.
Request a Quote
Description
Master Bond X21 is a specially formulated one component system for bonding and priming polyolefinic surfaces. X21 is a very low viscosity(<250 cps) solvent based system that is easy to apply and process. Most often, it is used as a primer to promote adhesion of polyolefinic substrates to other kinds of materials, such as metals, ceramics, composites and other kinds of plastics. When employed as a primer, X21 is applied in a very thin layer on to the polyolefinic piece and the solvent allowed to evaporate. This will take place typically in 2-4 hours and can be greatly accelerated by adding heat (15-30 minutes at 150-200°F). After the surface is primed in this manner, an epoxy or silicone is prepared and applied to the substrates, and then allowed to cure. When used in this fashion, X21 is, in essence, a bonding promoter, allowing adhesion to this low energy type of plastic (polyolefin) in a process that is relatively simple and straightforward.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Elastomer Based, One Component Adhesive and Primer - X21 - Master Bond, Inc.
Hackensack, NJ, USA
Elastomer Based, One Component Adhesive and Primer
X21
Elastomer Based, One Component Adhesive and Primer X21
Master Bond X21 is a specially formulated one component system for bonding and priming polyolefinic surfaces. X21 is a very low viscosity(<250 cps) solvent based system that is easy to apply and process. Most often, it is used as a primer to promote adhesion of polyolefinic substrates to other kinds of materials, such as metals, ceramics, composites and other kinds of plastics. When employed as a primer, X21 is applied in a very thin layer on to the polyolefinic piece and the solvent allowed to evaporate. This will take place typically in 2-4 hours and can be greatly accelerated by adding heat (15-30 minutes at 150-200°F). After the surface is primed in this manner, an epoxy or silicone is prepared and applied to the substrates, and then allowed to cure. When used in this fashion, X21 is, in essence, a bonding promoter, allowing adhesion to this low energy type of plastic (polyolefin) in a process that is relatively simple and straightforward.

Master Bond X21 is a specially formulated one component system for bonding and priming polyolefinic surfaces. X21 is a very low viscosity(<250 cps) solvent based system that is easy to apply and process. Most often, it is used as a primer to promote adhesion of polyolefinic substrates to other kinds of materials, such as metals, ceramics, composites and other kinds of plastics. When employed as a primer, X21 is applied in a very thin layer on to the polyolefinic piece and the solvent allowed to evaporate. This will take place typically in 2-4 hours and can be greatly accelerated by adding heat (15-30 minutes at 150-200°F). After the surface is primed in this manner, an epoxy or silicone is prepared and applied to the substrates, and then allowed to cure. When used in this fashion, X21 is, in essence, a bonding promoter, allowing adhesion to this low energy type of plastic (polyolefin) in a process that is relatively simple and straightforward.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number X21
Product Name Elastomer Based, One Component Adhesive and Primer
Cure / Technology Thermoset; Single Component
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal
Chemical System Elastomeric
Unlock Full Specs
to access all available technical data

Similar Products

Fast Curing, High Bond Strength Epoxy Adhesive - EP51 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details
Room Temperature Curing Epoxy Features Low Thermal Resistance - EP30TC - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
View Details
Non-Drip, Thermal Conductive One Component Silicone - MasterSil 705TC - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
Chemical System Silicone
View Details
Nanosilica Filled, Optically Clear Epoxy Adhesive - EP113 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
View Details