Dripstop 920 is a general-purpose anaerobic pipe sealant containing Teflon, used to prevent galling and seal metal pipe fittings against liquids and gases. It is an off-white paste with a viscosity of 300,000-500,000 cP at 25°C and specific gravity of 1.33. Cured sealant withstands up to 10,000 psi pressure and operates from -55°C to 204°C. It achieves a breakaway torque of at least 50 in-lb after 24 hours at 95°C and resists common fluids including gasoline, oil, and steam up to 250 psig. It cures only when confined between metal surfaces, lubricates during assembly, and allows easy disassembly. UL classified MH14222 for fire hazard only, with ignition temperature at 455°C. Solventless, non-shrinking, and stored at 45°F to 85°F. Not recommended for thermoplastics. Complies with ISO 9001.
Dripstop® 920 is a general-purpose anaerobic pipe sealant which contains Teflon®. It has superior sealing and mild locking performance compared to tapes and non-hardening dopes. The properties of this Dripstop® prevents galling on Stainless Steel, Aluminum, and other metal pipe fittings. Dripstop® 920 reduces costs by eliminating leakage and increasing the assembly line speed. Dripstop® 920 seals to moderate pressure immediately and to 250 psig steam pressure in just 24 hours. This sealant also lubricates threads during make-up, prevents galling and assures smooth disassembly. UL Classification – File MH14222 Classified by Underwriters Laboratories Inc.® as to fire hazard only. 920 Pipe Sealant with Teflon®. Fire hazard is small. No flash point in liquid state. Ignition temperature 455°C (851°F). For use in devices handling gasoline, petroleum oils, natural gas (pressure not to exceed 300 psig), butane and propane not exceeding 2 in. pipe size. 29R9.
| Hernon Manufacturing, Inc. | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | 392030 |
| Product Name | Formulations - Applications - Sealing - Dripstop 920 |
| Industry | Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial |