Manufacturer: Antenova
Win Source Part Number: 924715-M20047-1
Series: RADIONOVA®
Features: 1.584GHz General Purpose Integrated, Trace RF Antenna 1.559GHz ~ 1.609GHz 3dBi Solder Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: M20047
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8529.10.4040
Other Part Number: 627-1111-6, 627-1111-2, 627-1111-1
1.584GHz General Purpose Integrated, Trace RF Antenna 1.559GHz ~ 1.609GHz 3dBi Solder Surface Mount
1.584GHz General Purpose Integrated, Trace RF Antenna 1.559GHz ~ 1.609GHz 3dBi Solder Surface Mount
1.584GHz General Purpose Integrated, Trace RF Antenna 1.559GHz ~ 1.609GHz 3dBi Solder Surface Mount
RF ANT 1.559GHZ-1.606GHZ SMD Product overview: M20047-1 from Antenova is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.559GHZ, 1.606GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 1.559GHZ, 1.606GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-M20047-1 can be used for catalog matching and distributor lookup.
1.584GHz General Purpose Integrated, Trace RF Antenna 1.559GHz ~ 1.609GHz 3dBi Solder Surface Mount
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | M20047-1 | 627-1111-6-ND | 875-M20047-1 | M20047-1 | M20047-1 |
| Product Name | RF Antennas - M20047-1 | RF Antennas | SMD 1.559GHZ 1.606GHZ Rf Antenna | Antennas | RF Antennas |
| Applications | GPS; General Purpose | RF Testing | General Purpose | ||
| Primary Frequency Range | 1584.0 MHz | 1559.0 to 1609.0 MHz | |||
| Gain | 3 dB |