TE Connectivity Antennas 2108858-5

Description
Body Features Product Weight : .7 G  [.025 OZ ] Configuration Features Antenna Style : Embedded Antenna Type : PCB Band Type : Wi-Fi, BLUETOOTH Number of Ports : 1 Dimensions Cable Length : .05 M  [.16 FT ] Product Height : .78 MM  [.031 INCH ] Product Length : 32 MM  [1.26 INCH ] Product Width : 7 MM  [.276 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : Bluetooth, Wi-Fi, ZigBee Mechanical Attachment Mounting Type : Adhesive Polarization : Linear Operation/Applicatio n Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Availability Applicable Region : Global Product Type Features Antenna Connector Type : MHF4 Signal Characteristics Frequency Band (MHZ) : 2450 - 2550, 6700 - 7800, 4300 - 5270 Gain (Max) (DB) : -1.6
Request a Quote Datasheet
Description
Body Features Product Weight : .7 G  [.025 OZ ] Configuration Features Antenna Style : Embedded Antenna Type : PCB Band Type : Wi-Fi, BLUETOOTH Number of Ports : 1 Dimensions Cable Length : .05 M  [.16 FT ] Product Height : .78 MM  [.031 INCH ] Product Length : 32 MM  [1.26 INCH ] Product Width : 7 MM  [.276 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : Bluetooth, Wi-Fi, ZigBee Mechanical Attachment Mounting Type : Adhesive Polarization : Linear Operation/Applicatio n Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Availability Applicable Region : Global Product Type Features Antenna Connector Type : MHF4 Signal Characteristics Frequency Band (MHZ) : 2450 - 2550, 6700 - 7800, 4300 - 5270 Gain (Max) (DB) : -1.6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2108858-5 - TE Connectivity
Berwyn, PA, United States
Antennas
2108858-5
Antennas 2108858-5
Body Features Product Weight : .7 G  [.025 OZ ] Configuration Features Antenna Style : Embedded Antenna Type : PCB Band Type : Wi-Fi, BLUETOOTH Number of Ports : 1 Dimensions Cable Length : .05 M  [.16 FT ] Product Height : .78 MM  [.031 INCH ] Product Length : 32 MM  [1.26 INCH ] Product Width : 7 MM  [.276 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : Bluetooth, Wi-Fi, ZigBee Mechanical Attachment Mounting Type : Adhesive Polarization : Linear Operation/Applicatio n Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Availability Applicable Region : Global Product Type Features Antenna Connector Type : MHF4 Signal Characteristics Frequency Band (MHZ) : 2450 - 2550, 6700 - 7800, 4300 - 5270 Gain (Max) (DB) : -1.6

Body Features


  • Product Weight : .7 G  [.025 OZ ]

Configuration Features


  • Antenna Style : Embedded
  • Antenna Type : PCB
  • Band Type : Wi-Fi, BLUETOOTH
  • Number of Ports : 1

Dimensions


  • Cable Length : .05 M  [.16 FT ]
  • Product Height : .78 MM  [.031 INCH ]
  • Product Length : 32 MM  [1.26 INCH ]
  • Product Width : 7 MM  [.276 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.5:1

Industry Standards


  • Wireless Application : Bluetooth, Wi-Fi, ZigBee

Mechanical Attachment


  • Mounting Type : Adhesive
  • Polarization : Linear

Operation/Application


  • Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag/Carton

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Connector Type : MHF4

Signal Characteristics


  • Frequency Band (MHZ) : 2450 - 2550, 6700 - 7800, 4300 - 5270
  • Gain (Max) (DB) : -1.6
Buy Now
RF Antennas - 17-2108858-5-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2108858-5-ND
RF Antennas 17-2108858-5-ND
PCB ANT, MHF4, 50MM, WI-FI 6E TR

PCB ANT, MHF4, 50MM, WI-FI 6E TR

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number 2108858-5 17-2108858-5-ND
Product Name Antennas RF Antennas
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, ZigBee RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118898-1 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, ISM, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 1513150-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN, ZigBee, Wi-Fi
Polarization Linear
Primary Frequency Range 2400.0 to 2483.5 MHz
View Details
6 suppliers
Antennas - 2108971-7 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2108937-8 - TE Connectivity
TE Connectivity
Specs
Applications GNSS, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers