Antenom Antenna Technologies Inc. RF Antennas HP-AMHA-11501630

Description
11501630 MHZ RHCP AXIAL MODE HEL
Request a Quote Datasheet
Description
11501630 MHZ RHCP AXIAL MODE HEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5900-HP-AMHA-11501630-ND - DigiKey
Thief River Falls, MN, United States
11501630 MHZ RHCP AXIAL MODE HEL

11501630 MHZ RHCP AXIAL MODE HEL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5900-HP-AMHA-11501630-ND
Product Name RF Antennas
Applications GPS; GNSS, GPS
Primary Frequency Range 1390.0 MHz
Gain 12.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2195846-2 - TE Connectivity
Specs
Applications Cellular, 5G, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN02-220TR-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; GPS; 2G, 3G, 4G, 5G, DCS, GSM, LTE, NB-IoT, PCS, UMTS
Primary Frequency Range 450.0 to 8300.0 MHz
Gain 2.3 to 3.1 dB
View Details
4 suppliers
High performance Cellular 5G/4G/3G & WiFi antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details