Anritsu Company RF Power Meter ML2495A

Description
The ML2495A is a RF power meter from Anritsu. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals. Additional Features: Frequency Range: 100 kHz to 65 GHz (sensor dependent) Dynamic Range Continuous or Peak: –70 to +20 dBm (dependent on sensor, external coupler or attenuator) 8 ns Typical Rise Time with MA2411B Pulse Sensor 50 ns Minimum Display Time 1 ns Settable Time Resolution 10 MHz PRF Trigger External Video Connection Single or dual display channel operation Wireless and Radar Presets Multiple Measurement Gates and Markers for measuring peak power Advanced Marker Features High Accuracy CW Mode Control Interfaces The ML2495A Peak Power Meter has been designed for high resolution measurements on radar and the latest 3G and 4G wireless systems, including next-generation systems based on complex new modulation technologies such as OFDM. They have the highest bandwidth and highest resolution in rising edge pulse measurements. A combination of an advanced sampling system and measurement features provides precise and accurate details on the transmitter's power envelope. High quality CW measurement ability compatible with a wide range of sensors adds to their uniqueness by making them universal, with all-purpose flexibility. PowerMax™ is a free graphical user-interface software, for the ML248xB (with firmware version 2.30 or later) and ML249xA Power Meter series (with firmware 2.20.001 or greater). It provides an enhanced visualization of instrument display and simplified remote control of the instrument. It runs on a standard PC running Windows XP, 2000, or 7, and communicates with the power meter via Ethernet interface (10/100BaseT) allowing remote control direct from a PC or Local/Wide-area network using Dynamic (Auto) or Static IP assignment They have the highest bandwidth and highest resolution in rising edge pulse measurements. A combination of an advanced sampling system and measurement features provides precise and accurate details on the transmitter's power envelope. High quality CW measurement ability compatible with a wide range of sensors adds to their uniqueness by making them universal, with all-purpose flexibility. PowerMax™ is a free graphical user-interface software, for the ML248xB (with firmware version 2.30 or later) and ML249xA Power Meter series (with firmware 2.20.001 or greater). It provides an enhanced visualization of instrument display and simplified remote control of the instrument. It runs on a standard PC running Windows XP, 2000, or 7, and communicates with the power meter via Ethernet interface (10/100BaseT) allowing remote control direct from a PC or Local/Wide-area network using Dynamic (Auto) or Static IP assignment.
Datasheet
Description
The ML2495A is a RF power meter from Anritsu. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals. Additional Features: Frequency Range: 100 kHz to 65 GHz (sensor dependent) Dynamic Range Continuous or Peak: –70 to +20 dBm (dependent on sensor, external coupler or attenuator) 8 ns Typical Rise Time with MA2411B Pulse Sensor 50 ns Minimum Display Time 1 ns Settable Time Resolution 10 MHz PRF Trigger External Video Connection Single or dual display channel operation Wireless and Radar Presets Multiple Measurement Gates and Markers for measuring peak power Advanced Marker Features High Accuracy CW Mode Control Interfaces The ML2495A Peak Power Meter has been designed for high resolution measurements on radar and the latest 3G and 4G wireless systems, including next-generation systems based on complex new modulation technologies such as OFDM. They have the highest bandwidth and highest resolution in rising edge pulse measurements. A combination of an advanced sampling system and measurement features provides precise and accurate details on the transmitter's power envelope. High quality CW measurement ability compatible with a wide range of sensors adds to their uniqueness by making them universal, with all-purpose flexibility. PowerMax™ is a free graphical user-interface software, for the ML248xB (with firmware version 2.30 or later) and ML249xA Power Meter series (with firmware 2.20.001 or greater). It provides an enhanced visualization of instrument display and simplified remote control of the instrument. It runs on a standard PC running Windows XP, 2000, or 7, and communicates with the power meter via Ethernet interface (10/100BaseT) allowing remote control direct from a PC or Local/Wide-area network using Dynamic (Auto) or Static IP assignment They have the highest bandwidth and highest resolution in rising edge pulse measurements. A combination of an advanced sampling system and measurement features provides precise and accurate details on the transmitter's power envelope. High quality CW measurement ability compatible with a wide range of sensors adds to their uniqueness by making them universal, with all-purpose flexibility. PowerMax™ is a free graphical user-interface software, for the ML248xB (with firmware version 2.30 or later) and ML249xA Power Meter series (with firmware 2.20.001 or greater). It provides an enhanced visualization of instrument display and simplified remote control of the instrument. It runs on a standard PC running Windows XP, 2000, or 7, and communicates with the power meter via Ethernet interface (10/100BaseT) allowing remote control direct from a PC or Local/Wide-area network using Dynamic (Auto) or Static IP assignment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Meter - ML2495A - ValueTronics International, Inc.
Elgin, IL, USA
RF Power Meter
ML2495A
RF Power Meter ML2495A
The ML2495A is a RF power meter from Anritsu. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals. Additional Features: Frequency Range: 100 kHz to 65 GHz (sensor dependent) Dynamic Range Continuous or Peak: –70 to +20 dBm (dependent on sensor, external coupler or attenuator) 8 ns Typical Rise Time with MA2411B Pulse Sensor 50 ns Minimum Display Time 1 ns Settable Time Resolution 10 MHz PRF Trigger External Video Connection Single or dual display channel operation Wireless and Radar Presets Multiple Measurement Gates and Markers for measuring peak power Advanced Marker Features High Accuracy CW Mode Control Interfaces The ML2495A Peak Power Meter has been designed for high resolution measurements on radar and the latest 3G and 4G wireless systems, including next-generation systems based on complex new modulation technologies such as OFDM. They have the highest bandwidth and highest resolution in rising edge pulse measurements. A combination of an advanced sampling system and measurement features provides precise and accurate details on the transmitter's power envelope. High quality CW measurement ability compatible with a wide range of sensors adds to their uniqueness by making them universal, with all-purpose flexibility. PowerMax™ is a free graphical user-interface software, for the ML248xB (with firmware version 2.30 or later) and ML249xA Power Meter series (with firmware 2.20.001 or greater). It provides an enhanced visualization of instrument display and simplified remote control of the instrument. It runs on a standard PC running Windows XP, 2000, or 7, and communicates with the power meter via Ethernet interface (10/100BaseT) allowing remote control direct from a PC or Local/Wide-area network using Dynamic (Auto) or Static IP assignment They have the highest bandwidth and highest resolution in rising edge pulse measurements. A combination of an advanced sampling system and measurement features provides precise and accurate details on the transmitter's power envelope. High quality CW measurement ability compatible with a wide range of sensors adds to their uniqueness by making them universal, with all-purpose flexibility. PowerMax™ is a free graphical user-interface software, for the ML248xB (with firmware version 2.30 or later) and ML249xA Power Meter series (with firmware 2.20.001 or greater). It provides an enhanced visualization of instrument display and simplified remote control of the instrument. It runs on a standard PC running Windows XP, 2000, or 7, and communicates with the power meter via Ethernet interface (10/100BaseT) allowing remote control direct from a PC or Local/Wide-area network using Dynamic (Auto) or Static IP assignment.

The ML2495A is a RF power meter from Anritsu. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.

Additional Features:

  • Frequency Range: 100 kHz to 65 GHz (sensor dependent)
  • Dynamic Range Continuous or Peak: –70 to +20 dBm (dependent on sensor, external coupler or attenuator)
  • 8 ns Typical Rise Time with MA2411B Pulse Sensor
  • 50 ns Minimum Display Time
  • 1 ns Settable Time Resolution
  • 10 MHz PRF Trigger
  • External Video Connection
  • Single or dual display channel operation
  • Wireless and Radar Presets
  • Multiple Measurement Gates and Markers for measuring peak power
  • Advanced Marker Features
  • High Accuracy CW Mode
  • Control Interfaces

The ML2495A Peak Power Meter has been designed for high resolution measurements on radar and the latest 3G and 4G wireless systems, including next-generation systems based on complex new modulation technologies such as OFDM. They have the highest bandwidth and highest resolution in rising edge pulse measurements. A combination of an advanced sampling system and measurement features provides precise and accurate details on the transmitter's power envelope. High quality CW measurement ability compatible with a wide range of sensors adds to their uniqueness by making them universal, with all-purpose flexibility.

PowerMax™ is a free graphical user-interface software, for the ML248xB (with firmware version 2.30 or later) and ML249xA Power Meter series (with firmware 2.20.001 or greater). It provides an enhanced visualization of instrument display and simplified remote control of the instrument. It runs on a standard PC running Windows XP, 2000, or 7, and communicates with the power meter via Ethernet interface (10/100BaseT) allowing remote control direct from a PC or Local/Wide-area network using Dynamic (Auto) or Static IP assignment

They have the highest bandwidth and highest resolution in rising edge pulse measurements. A combination of an advanced sampling system and measurement features provides precise and accurate details on the transmitter's power envelope. High quality CW measurement ability compatible with a wide range of sensors adds to their uniqueness by making them universal, with all-purpose flexibility.

PowerMax™ is a free graphical user-interface software, for the ML248xB (with firmware version 2.30 or later) and ML249xA Power Meter series (with firmware 2.20.001 or greater). It provides an enhanced visualization of instrument display and simplified remote control of the instrument. It runs on a standard PC running Windows XP, 2000, or 7, and communicates with the power meter via Ethernet interface (10/100BaseT) allowing remote control direct from a PC or Local/Wide-area network using Dynamic (Auto) or Static IP assignment.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Meters
Product Number ML2495A
Product Name RF Power Meter
Unlock Full Specs
to access all available technical data

Similar Products

True RMS Power Sensors - LB5926A - LadyBug Technologies LLC
LadyBug Technologies LLC
Specs
Output Interface Universal Serial Bus
dBm Measurement Range -60 to 26 dBm
Frequency Range 1.00E6 to 2.65E10 Hz
View Details
Quantum Analyzer - UHFQA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
View Details
RF Power Meter - GEMINI™ 5540A - TEGAM, Inc.
Specs
Form Factor Handheld
Display Type Digital
Real Power 3 to 10000 watts
View Details
RF Power Meters - 4240 RF Power Meter - Boonton Electronics Corporation
Boonton Electronics Corporation
Specs
Form Factor Bench top
Display Type Digital
Output Interface RS232
View Details