Anritsu Company RF Power Meter ML2438A

Description
The ML2438A is a used RF Power Meter from Anritsu. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Frequency range: 10 MHz to 50 GHz -70 to +47 dBm depending on sensor Speed and dynamic range Fast thermal sensors GPIB speed GPIB emulation Triggering controls Burst profile graphics display Power vs. time graphics display Parallel printer connector The Anritsu ML2438A Power Meter is a dual input power meter. The unit combines the advantages of thermal meter accuracy, diode meter speed and peak power meter display graphics. The result is a single instrument that samples at more than 35k per second and achieves 90 dB dynamic range with a single sensor.
Datasheet
Description
The ML2438A is a used RF Power Meter from Anritsu. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Frequency range: 10 MHz to 50 GHz -70 to +47 dBm depending on sensor Speed and dynamic range Fast thermal sensors GPIB speed GPIB emulation Triggering controls Burst profile graphics display Power vs. time graphics display Parallel printer connector The Anritsu ML2438A Power Meter is a dual input power meter. The unit combines the advantages of thermal meter accuracy, diode meter speed and peak power meter display graphics. The result is a single instrument that samples at more than 35k per second and achieves 90 dB dynamic range with a single sensor.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Meter - ML2438A - ValueTronics International, Inc.
Elgin, IL, USA
RF Power Meter
ML2438A
RF Power Meter ML2438A
The ML2438A is a used RF Power Meter from Anritsu. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Frequency range: 10 MHz to 50 GHz -70 to +47 dBm depending on sensor Speed and dynamic range Fast thermal sensors GPIB speed GPIB emulation Triggering controls Burst profile graphics display Power vs. time graphics display Parallel printer connector The Anritsu ML2438A Power Meter is a dual input power meter. The unit combines the advantages of thermal meter accuracy, diode meter speed and peak power meter display graphics. The result is a single instrument that samples at more than 35k per second and achieves 90 dB dynamic range with a single sensor.

The ML2438A is a used RF Power Meter from Anritsu. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals..

Additional Features:

  • Frequency range: 10 MHz to 50 GHz
  • -70 to +47 dBm depending on sensor
  • Speed and dynamic range
  • Fast thermal sensors
  • GPIB speed
  • GPIB emulation
  • Triggering controls
  • Burst profile graphics display
  • Power vs. time graphics display
  • Parallel printer connector

The Anritsu ML2438A Power Meter is a dual input power meter. The unit combines the advantages of thermal meter accuracy, diode meter speed and peak power meter display graphics. The result is a single instrument that samples at more than 35k per second and achieves 90 dB dynamic range with a single sensor.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Meters
Product Number ML2438A
Product Name RF Power Meter
Unlock Full Specs
to access all available technical data

Similar Products

True RMS Power Sensors - LB5918A - LadyBug Technologies LLC
LadyBug Technologies LLC
Specs
Output Interface Universal Serial Bus
dBm Measurement Range -60 to 26 dBm
Frequency Range 1.00E6 to 1.80E10 Hz
View Details
Quantum Analyzer - UHFQA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
View Details
RF Thermistor Power Meter - 1830A - TEGAM, Inc.
Specs
Form Factor Bench top
Display Type Digital
Options & Features Programmable
View Details
RF Power Meter - 4230 - ValueTronics International, Inc.
Boonton Electronics Corporation
View Details