Anritsu Company RF Power Meter ML2407A

Description
The ML2407A is a RF power meter from Anritsu. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals. Additional Features: Frequency Range: 100 kHz to 65 GHz (Sensor dependant) Meter specifications apply to MA2400A/B Series Power Sensors Compatible with MA and MP Series sensors MA2420A/B Series Thermal Sensors:50 dB MA2440A Series High Accuracy Power Sensors:87 dB CW, > 57 dB Peak MA2460A/B Series Fast Diode Sensors:80 dB MA2470A Series Power Sensors:90 dB CW, > 60 dB Peak MA2480A Series Universal Sensors:80 dB Power Measurement Range: -70 to +47 dBm (0.1nW to 50W), sensor/attenuator dependent. Use couplers for higher power levels. Offset range: –99.999 to +99.999 dB. Fixed value or frequency dependent table. Display units: dBm, dB, dBr, dBmV, dBuV, W, %, Volts IEEE, RS-232 and Parallel Printer Interfaces The Anritsu ML2407A power meter and MA2460B/C series power sensor have been specifically designed to make the exacting measurements required on N-CDMA signals. Today’s digital radio standards employ a variety of techniques to enhance performance and increase spectral efficiency. Application of Code Division Multiple Access (CDMA) technology enables multiple users to share the same spectrum, with a channel bandwidth of 1.2288 MHz. Having a much wider channel bandwidth than earlier generation analog or TDMA systems has created new challenges for radio and component equipment manufacturers.
Datasheet
Description
The ML2407A is a RF power meter from Anritsu. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals. Additional Features: Frequency Range: 100 kHz to 65 GHz (Sensor dependant) Meter specifications apply to MA2400A/B Series Power Sensors Compatible with MA and MP Series sensors MA2420A/B Series Thermal Sensors:50 dB MA2440A Series High Accuracy Power Sensors:87 dB CW, > 57 dB Peak MA2460A/B Series Fast Diode Sensors:80 dB MA2470A Series Power Sensors:90 dB CW, > 60 dB Peak MA2480A Series Universal Sensors:80 dB Power Measurement Range: -70 to +47 dBm (0.1nW to 50W), sensor/attenuator dependent. Use couplers for higher power levels. Offset range: –99.999 to +99.999 dB. Fixed value or frequency dependent table. Display units: dBm, dB, dBr, dBmV, dBuV, W, %, Volts IEEE, RS-232 and Parallel Printer Interfaces The Anritsu ML2407A power meter and MA2460B/C series power sensor have been specifically designed to make the exacting measurements required on N-CDMA signals. Today’s digital radio standards employ a variety of techniques to enhance performance and increase spectral efficiency. Application of Code Division Multiple Access (CDMA) technology enables multiple users to share the same spectrum, with a channel bandwidth of 1.2288 MHz. Having a much wider channel bandwidth than earlier generation analog or TDMA systems has created new challenges for radio and component equipment manufacturers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Meter - ML2407A - ValueTronics International, Inc.
Elgin, IL, USA
RF Power Meter
ML2407A
RF Power Meter ML2407A
The ML2407A is a RF power meter from Anritsu. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals. Additional Features: Frequency Range: 100 kHz to 65 GHz (Sensor dependant) Meter specifications apply to MA2400A/B Series Power Sensors Compatible with MA and MP Series sensors MA2420A/B Series Thermal Sensors:50 dB MA2440A Series High Accuracy Power Sensors:87 dB CW, > 57 dB Peak MA2460A/B Series Fast Diode Sensors:80 dB MA2470A Series Power Sensors:90 dB CW, > 60 dB Peak MA2480A Series Universal Sensors:80 dB Power Measurement Range: -70 to +47 dBm (0.1nW to 50W), sensor/attenuator dependent. Use couplers for higher power levels. Offset range: –99.999 to +99.999 dB. Fixed value or frequency dependent table. Display units: dBm, dB, dBr, dBmV, dBuV, W, %, Volts IEEE, RS-232 and Parallel Printer Interfaces The Anritsu ML2407A power meter and MA2460B/C series power sensor have been specifically designed to make the exacting measurements required on N-CDMA signals. Today’s digital radio standards employ a variety of techniques to enhance performance and increase spectral efficiency. Application of Code Division Multiple Access (CDMA) technology enables multiple users to share the same spectrum, with a channel bandwidth of 1.2288 MHz. Having a much wider channel bandwidth than earlier generation analog or TDMA systems has created new challenges for radio and component equipment manufacturers.

The ML2407A is a RF power meter from Anritsu. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.

Additional Features:

  • Frequency Range: 100 kHz to 65 GHz (Sensor dependant)
  • Meter specifications apply to MA2400A/B Series Power Sensors
  • Compatible with MA and MP Series sensors
  • MA2420A/B Series Thermal Sensors:50 dB
  • MA2440A Series High Accuracy Power Sensors:87 dB CW, > 57 dB
  • Peak MA2460A/B Series Fast Diode Sensors:80 dB
  • MA2470A Series Power Sensors:90 dB CW, > 60 dB Peak
  • MA2480A Series Universal Sensors:80 dB
  • Power Measurement Range: -70 to +47 dBm (0.1nW to 50W), sensor/attenuator dependent. Use couplers for higher power levels.
  • Offset range: –99.999 to +99.999 dB. Fixed value or frequency dependent table.
  • Display units: dBm, dB, dBr, dBmV, dBuV, W, %, Volts
  • IEEE, RS-232 and Parallel Printer Interfaces

The Anritsu ML2407A power meter and MA2460B/C series power sensor have been specifically designed to make the exacting measurements required on N-CDMA signals. Today’s digital radio standards employ a variety of techniques to enhance performance and increase spectral efficiency. Application of Code Division Multiple

Access (CDMA) technology enables multiple users to share the same spectrum, with a channel bandwidth of 1.2288 MHz. Having a much wider channel bandwidth than earlier generation analog or TDMA systems has created new challenges for radio and component equipment manufacturers.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Meters
Product Number ML2407A
Product Name RF Power Meter
Unlock Full Specs
to access all available technical data

Similar Products

True RMS Power Sensors - LB5926A - LadyBug Technologies LLC
LadyBug Technologies LLC
Specs
Output Interface Universal Serial Bus
dBm Measurement Range -60 to 26 dBm
Frequency Range 1.00E6 to 2.65E10 Hz
View Details
RF Power Meter - 4532 - ValueTronics International, Inc.
Boonton Electronics Corporation
View Details
STEMlab 125-14 Z7020 Low Noise Starter Kit -  - Red Pitaya, d.o.o.
Specs
Form Factor Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Options & Features Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
View Details
RF Thermistor Power Meter - 1830A - TEGAM, Inc.
Specs
Form Factor Bench top
Display Type Digital
Options & Features Programmable
View Details