Anritsu Company RF Sensor MA2481B

Description
The MA2481B is a used 6 GHz 0.1 Watts RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Power sensor for ML2430 series power meter (sold separately) 10 MHz to 6 GHz frequency range -60 to +20 dBm dynamic power range The MA2481B designed for use with Anritsu's ML2400A power meter, combines the fast response time and low power sensitivity of a conventional diode sensor with wide dynamic range for True RMS detection. It offers new standards of speed and accuracy in the testing of new technologies such as 3G GSM and any other that uses complex modulation, such as HDTV, point-to-point radio, EDGE and digital audio broadcast.
Datasheet
Description
The MA2481B is a used 6 GHz 0.1 Watts RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Power sensor for ML2430 series power meter (sold separately) 10 MHz to 6 GHz frequency range -60 to +20 dBm dynamic power range The MA2481B designed for use with Anritsu's ML2400A power meter, combines the fast response time and low power sensitivity of a conventional diode sensor with wide dynamic range for True RMS detection. It offers new standards of speed and accuracy in the testing of new technologies such as 3G GSM and any other that uses complex modulation, such as HDTV, point-to-point radio, EDGE and digital audio broadcast.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Sensor MA2481B
The MA2481B is a used 6 GHz 0.1 Watts RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Power sensor for ML2430 series power meter (sold separately) 10 MHz to 6 GHz frequency range -60 to +20 dBm dynamic power range The MA2481B designed for use with Anritsu's ML2400A power meter, combines the fast response time and low power sensitivity of a conventional diode sensor with wide dynamic range for True RMS detection. It offers new standards of speed and accuracy in the testing of new technologies such as 3G GSM and any other that uses complex modulation, such as HDTV, point-to-point radio, EDGE and digital audio broadcast.

The MA2481B is a used 6 GHz 0.1 Watts RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • Power sensor for ML2430 series power meter (sold separately)
  • 10 MHz to 6 GHz frequency range
  • -60 to +20 dBm dynamic power range

The MA2481B designed for use with Anritsu's ML2400A power meter, combines the fast response time and low power sensitivity of a conventional diode sensor with wide dynamic range for True RMS detection. It offers new standards of speed and accuracy in the testing of new technologies such as 3G GSM and any other that uses complex modulation, such as HDTV, point-to-point radio, EDGE and digital audio broadcast.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number MA2481B
Product Name RF Sensor
Frequency Range 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Detectors 206026520 - 206026520 - KRYTAR, Inc.
Specs
Frequency Range 6000 to 26500 MHz
dBm Measurement Range 40 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 3.5mm
View Details
Detectors - NWD-22 - kTB Solutions
kTB Solutions
Specs
Frequency Range 33000 to 50000 MHz
Connector Type WR-22
View Details
USB/Ethernet Peak&Avg Power Sensor 500 MHz - 40GHz, -20 to +20 dBm - PWR-40PW-RC - Mini-Circuits
Specs
Frequency Range 500 MHz
Bandwidth 10000 to 30000 kHz
Input Voltage 5 volts
View Details
Detector/Controller - 2085-6010-00 - Richardson RFPD
Specs
Frequency Range 1000 to 18000 MHz
dBm Measurement Range 16 dBm
View Details