The 206026520 is a directional detector designed for microwave power measurement and signal monitoring in the 6.0-26.5 GHz range. It features a 3.5 mm female RF connector and an SMA, BNC, or SMC detector output connector, weighs 1.6 ounces, and operates from -54°C to +85°C. The device has an insertion loss of less than 0.8 dB, a maximum VSWR of 1.40, directivity greater than 14 dB, and frequency sensitivity within ±0.8 dB. It supports a maximum input power of 10 W, with a negative detector output polarity and low-level sensitivity greater than 4 µV/µW.
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Power Detectors |
| Product Number | 206026520 |
| Product Name | Directional Detectors 206026520 |
| Frequency Range | 6000 to 26500 MHz |