Anritsu Company RF Sensor MA2444A

Description
The MA2444A is a 40 GHz, 100 mW RF sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency range: 10 MHz-40 GHz Dynamic range: -67 to +20 dBm Precision 3.5mm (K) male connector Rise Time: < 0.004 The Anritsu MA2444A sensors have built-in EEPROMs with factory Calibration Factor data. Six User Calibration Factor Tables allow extra frequency points or compensation for couplers and power attenuators. The Anritsu MA2444A high accuracy diode sensors have a built in 3 dB attenuator to minimize input SWR. They are used where the best measurement accuracy is required over a large dynamic range, for example when measuring amplifiers. High accuracy diode sensors have a dynamic range of 87 dB compared to the 90 dB of standard diode sensors.
Datasheet
Description
The MA2444A is a 40 GHz, 100 mW RF sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency range: 10 MHz-40 GHz Dynamic range: -67 to +20 dBm Precision 3.5mm (K) male connector Rise Time: < 0.004 The Anritsu MA2444A sensors have built-in EEPROMs with factory Calibration Factor data. Six User Calibration Factor Tables allow extra frequency points or compensation for couplers and power attenuators. The Anritsu MA2444A high accuracy diode sensors have a built in 3 dB attenuator to minimize input SWR. They are used where the best measurement accuracy is required over a large dynamic range, for example when measuring amplifiers. High accuracy diode sensors have a dynamic range of 87 dB compared to the 90 dB of standard diode sensors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Sensor MA2444A
The MA2444A is a 40 GHz, 100 mW RF sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency range: 10 MHz-40 GHz Dynamic range: -67 to +20 dBm Precision 3.5mm (K) male connector Rise Time: < 0.004 The Anritsu MA2444A sensors have built-in EEPROMs with factory Calibration Factor data. Six User Calibration Factor Tables allow extra frequency points or compensation for couplers and power attenuators. The Anritsu MA2444A high accuracy diode sensors have a built in 3 dB attenuator to minimize input SWR. They are used where the best measurement accuracy is required over a large dynamic range, for example when measuring amplifiers. High accuracy diode sensors have a dynamic range of 87 dB compared to the 90 dB of standard diode sensors.

The MA2444A is a 40 GHz, 100 mW RF sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • Frequency range: 10 MHz-40 GHz
  • Dynamic range: -67 to +20 dBm
  • Precision 3.5mm (K) male connector
  • Rise Time: < 0.004

The Anritsu MA2444A sensors have built-in EEPROMs with factory Calibration Factor data. Six User Calibration Factor Tables allow extra frequency points or compensation for couplers and power attenuators. The Anritsu MA2444A high accuracy diode sensors have a built in 3 dB attenuator to minimize input SWR.

They are used where the best measurement accuracy is required over a large dynamic range, for example when measuring amplifiers. High accuracy diode sensors have a dynamic range of 87 dB compared to the 90 dB of standard diode sensors.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number MA2444A
Product Name RF Sensor
Frequency Range 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

USB Power Sensor 1 MHz - 8 GHz, -30 to +20 dBm - PWR-8FS - Mini-Circuits
Specs
Input Voltage 15 volts
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Detectors - NWD-22 - kTB Solutions
kTB Solutions
Specs
Frequency Range 33000 to 50000 MHz
Connector Type WR-22
View Details
Broadband Planar Tunnel Diode Detectors KDT1018 - KDT1018 - KRYTAR, Inc.
Specs
Frequency Range 1000 to 18000 MHz
View Details