Anritsu Company RF Sensor MA2442D

Description
The MA2442D is a 18 GHz, 100 mW RF sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency Range: 10 MHz - 18 GHz Dynamic Range (dBm): -67 to +20 SWR: <1.17; 10-150 MHz Rise Time (ms): <0.004 Sensor Linearity: 1.8%, < 18 GHz RF Connector: N(m) Accurate CW average power measurements Calibration factors stored in EEPROM The Anritsu MA2442D standard diode sensors are designed for use with the ML2430, ML2480 and ML2490 series power meters. They are designed for high dynamic range, high accuracy CW and TDMA measurements. With their built in 3 dB attenuator, the MA2442D minimize input VSWR and are best used where the best measurement accuracy is required over a large dynamic range, for example when measuring amplifiers. These sensors have a dynamic range of 87 dB compared to the 90 dB of MA247XD standard diode sensors. In all other respects the performance of the sensors is identical to the standard diode sensor.
Datasheet
Description
The MA2442D is a 18 GHz, 100 mW RF sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency Range: 10 MHz - 18 GHz Dynamic Range (dBm): -67 to +20 SWR: <1.17; 10-150 MHz Rise Time (ms): <0.004 Sensor Linearity: 1.8%, < 18 GHz RF Connector: N(m) Accurate CW average power measurements Calibration factors stored in EEPROM The Anritsu MA2442D standard diode sensors are designed for use with the ML2430, ML2480 and ML2490 series power meters. They are designed for high dynamic range, high accuracy CW and TDMA measurements. With their built in 3 dB attenuator, the MA2442D minimize input VSWR and are best used where the best measurement accuracy is required over a large dynamic range, for example when measuring amplifiers. These sensors have a dynamic range of 87 dB compared to the 90 dB of MA247XD standard diode sensors. In all other respects the performance of the sensors is identical to the standard diode sensor.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Sensor MA2442D
The MA2442D is a 18 GHz, 100 mW RF sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency Range: 10 MHz - 18 GHz Dynamic Range (dBm): -67 to +20 SWR: <1.17; 10-150 MHz Rise Time (ms): <0.004 Sensor Linearity: 1.8%, < 18 GHz RF Connector: N(m) Accurate CW average power measurements Calibration factors stored in EEPROM The Anritsu MA2442D standard diode sensors are designed for use with the ML2430, ML2480 and ML2490 series power meters. They are designed for high dynamic range, high accuracy CW and TDMA measurements. With their built in 3 dB attenuator, the MA2442D minimize input VSWR and are best used where the best measurement accuracy is required over a large dynamic range, for example when measuring amplifiers. These sensors have a dynamic range of 87 dB compared to the 90 dB of MA247XD standard diode sensors. In all other respects the performance of the sensors is identical to the standard diode sensor.

The MA2442D is a 18 GHz, 100 mW RF sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • Frequency Range: 10 MHz - 18 GHz
  • Dynamic Range (dBm): -67 to +20
  • SWR: <1.17; 10-150 MHz
  • Rise Time (ms): <0.004
  • Sensor Linearity: 1.8%, < 18 GHz
  • RF Connector: N(m)
  • Accurate CW average power measurements
  • Calibration factors stored in EEPROM

The Anritsu MA2442D standard diode sensors are designed for use with the ML2430, ML2480 and ML2490 series power meters. They are designed for high dynamic range, high accuracy CW and TDMA measurements. With their built in 3 dB attenuator, the MA2442D minimize input VSWR and are best used where the best measurement accuracy is required over a large dynamic range, for example when measuring amplifiers. These sensors have a dynamic range of 87 dB compared to the 90 dB of MA247XD standard diode sensors. In all other respects the performance of the sensors is identical to the standard diode sensor.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number MA2442D
Product Name RF Sensor
Frequency Range 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

USB/Ethernet Peak&Avg Power Sensor 10 MHz - 8GHz, -60 to +20 dBm - PWR-8PW-RC - Mini-Circuits
Specs
Frequency Range 10 MHz
Bandwidth 10000 to 30000 kHz
Input Voltage 25 volts
View Details
Detectors - ND-10-26500 - kTB Solutions
Specs
Frequency Range 10 to 26500 MHz
Connector Type SMA; SMA(m)
View Details
Broadband Planar Tunnel Diode Detectors KDT2018 - KDT2018 - KRYTAR, Inc.
Specs
Frequency Range 2000 to 18000 MHz
View Details