The 264010KS is a narrowband directional detector operating from 26.5 to 40.0 GHz, with a low-level frequency sensitivity of 40 µV/µW and a directivity of 12 dB. It has a maximum insertion loss of 1.7 dB, a VSWR of 1.70, and supports 1 W input power. The unit uses a 2.92 mm connector and operates from -54°C to +85°C. The form factor measures 1.12 inches in length, 0.62 inches in width, 0.40 inches in height, 0.20 inches in depth, 0.56 inches in center-to-center distance, and has a detector output connector length maximum of 0.09 inches. All specifications align with the 264010S model Series, with the suffix "K" indicating a 2.92 mm connector variant.
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Power Detectors |
| Product Number | 264010KS |
| Product Name | Directional Detectors 264010KS |
| Frequency Range | 26500 to 40000 MHz |