Anritsu Company Detector 560-7N50B

Description
The 560-7N50B is a Detector from Anritsu. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for Additional Features: Frequency Range: 0.01 to 20 GHz Impedance: 50 Ohms Return Loss: 15 dB, <0.04 GHz, 22 dB, <8 GHz, 17 dB, <18 GHz, 14 dB, <20 GHz Input Connector: N(m) Frequency Response: ±0.5 dB, <18 GHz, ±1.25 dB, <20 GHz The Anritsu 560-7N50 RF Detectors are used with the Model 56100A Scalar Network Analyzer and with Series 54100A Scalar Measurement System for making coaxial transmission loss or gain and power measurements. They are also used with the Site MasterR and Cable MateR Series Personal SWR/RL and Fault Location Testers for making power measurements.
Datasheet
Description
The 560-7N50B is a Detector from Anritsu. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for Additional Features: Frequency Range: 0.01 to 20 GHz Impedance: 50 Ohms Return Loss: 15 dB, <0.04 GHz, 22 dB, <8 GHz, 17 dB, <18 GHz, 14 dB, <20 GHz Input Connector: N(m) Frequency Response: ±0.5 dB, <18 GHz, ±1.25 dB, <20 GHz The Anritsu 560-7N50 RF Detectors are used with the Model 56100A Scalar Network Analyzer and with Series 54100A Scalar Measurement System for making coaxial transmission loss or gain and power measurements. They are also used with the Site MasterR and Cable MateR Series Personal SWR/RL and Fault Location Testers for making power measurements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Detector 560-7N50B
The 560-7N50B is a Detector from Anritsu. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for Additional Features: Frequency Range: 0.01 to 20 GHz Impedance: 50 Ohms Return Loss: 15 dB, <0.04 GHz, 22 dB, <8 GHz, 17 dB, <18 GHz, 14 dB, <20 GHz Input Connector: N(m) Frequency Response: ±0.5 dB, <18 GHz, ±1.25 dB, <20 GHz The Anritsu 560-7N50 RF Detectors are used with the Model 56100A Scalar Network Analyzer and with Series 54100A Scalar Measurement System for making coaxial transmission loss or gain and power measurements. They are also used with the Site MasterR and Cable MateR Series Personal SWR/RL and Fault Location Testers for making power measurements.

The 560-7N50B is a Detector from Anritsu. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for

Additional Features:

  • Frequency Range: 0.01 to 20 GHz
  • Impedance: 50 Ohms
  • Return Loss: 15 dB, <0.04 GHz, 22 dB, <8 GHz, 17 dB, <18 GHz, 14 dB, <20 GHz
  • Input Connector: N(m)
  • Frequency Response: ±0.5 dB, <18 GHz, ±1.25 dB, <20 GHz

The Anritsu 560-7N50 RF Detectors are used with the Model 56100A Scalar Network Analyzer and with Series 54100A Scalar Measurement System for making coaxial transmission loss or gain and power measurements. They are also used with the Site MasterR and Cable MateR Series Personal SWR/RL and Fault Location Testers for making power measurements.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number 560-7N50B
Product Name Detector
Frequency Range 20000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

USB Power Sensor 50 MHz-6 GHz, -45 to +10 dBm - PWR-6LGHS - Mini-Circuits
Specs
Input Voltage 16 volts
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Detectors - NWD-10 - kTB Solutions
kTB Solutions
Specs
Frequency Range 75000 to 110000 MHz
Connector Type WR-10
View Details
Planar Doped Barrier Detectors 702A - 702A - KRYTAR, Inc.
Specs
Frequency Range 100000 to 26500 MHz
Connector Type SMA
View Details
0.01-8GHz Positive SMA Coaxial Detector - ZRD20S-8P - ZTS Technologies Co., Ltd
Specs
Frequency Range 10 to 8000 MHz
dBm Measurement Range -30 dBm
Connector Type SMA
View Details