Anokiwave Ka-Band Silicon Intelligent Gain Block™ AWMF-0143

Description
The AWMF-0143 is a highly integrated silicon core IC for active steerable antenna arrays intended for SATCOM, RADAR and TDD/FDD applications. The device can support half-duplex operation or operate as a receive only or transmit only IC. It features +20 dB transmit channel gain with +15 dBm P1dB output power and +24 dB receive channel gain with 3.5 dB noise figure. 6-bit amplitude and 6-bit phase controls are included with low RMS amplitude and phase errors.
Description
The AWMF-0143 is a highly integrated silicon core IC for active steerable antenna arrays intended for SATCOM, RADAR and TDD/FDD applications. The device can support half-duplex operation or operate as a receive only or transmit only IC. It features +20 dB transmit channel gain with +15 dBm P1dB output power and +24 dB receive channel gain with 3.5 dB noise figure. 6-bit amplitude and 6-bit phase controls are included with low RMS amplitude and phase errors.

Suppliers

Company
Product
Description
Supplier Links
Ka-Band Silicon Intelligent Gain Block™ - AWMF-0143 - Anokiwave
San Diego, CA, United States
Ka-Band Silicon Intelligent Gain Block™
AWMF-0143
Ka-Band Silicon Intelligent Gain Block™ AWMF-0143
The AWMF-0143 is a highly integrated silicon core IC for active steerable antenna arrays intended for SATCOM, RADAR and TDD/FDD applications. The device can support half-duplex operation or operate as a receive only or transmit only IC. It features +20 dB transmit channel gain with +15 dBm P1dB output power and +24 dB receive channel gain with 3.5 dB noise figure. 6-bit amplitude and 6-bit phase controls are included with low RMS amplitude and phase errors.

The AWMF-0143 is a highly integrated silicon core IC for active steerable antenna arrays intended for SATCOM, RADAR and TDD/FDD applications. The device can support half-duplex operation or operate as a receive only or transmit only IC. It features +20 dB transmit channel gain with +15 dBm P1dB output power and +24 dB receive channel gain with 3.5 dB noise figure. 6-bit amplitude and 6-bit phase controls are included with low RMS amplitude and phase errors.

Supplier's Site

Technical Specifications

  Anokiwave
Product Category RF Switches
Product Number AWMF-0143
Product Name Ka-Band Silicon Intelligent Gain Block™
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-RFSW6024TR13CT-ND - DigiKey
Specs
Package Type Surface Mount; 16-VQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 5 to 6000 MHz
View Details
2 suppliers
RF Switches - BGSA13GN10E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 10-XFQFN
Operating Temperature -30 to 85 C (-22 to 185 F)
Frequency Range 100 to 5000 MHz
View Details
3 suppliers
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
Reflective SPDT, Plug-in Pin Diode Switch, 10 - 3000 MHz, 50Ω - TOSW-230+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Double Throw
View Details