Infineon Technologies AG RF Switches BGSA13GN10E6327XTSA1

Description
RF Switch IC Cellular, 3G, 4G SP3T 50Ohm PG-TSNP-10-1
Request a Quote Datasheet
Description
RF Switch IC Cellular, 3G, 4G SP3T 50Ohm PG-TSNP-10-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - BGSA13GN10E6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC Cellular, 3G, 4G SP3T 50Ohm PG-TSNP-10-1

RF Switch IC Cellular, 3G, 4G SP3T 50Ohm PG-TSNP-10-1

Buy Now Datasheet
RF Switches - BGSA13GN10E6327XTSA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC Cellular, 3G, 4G SP3T 50Ohm PG-TSNP-10-1

RF Switch IC Cellular, 3G, 4G SP3T 50Ohm PG-TSNP-10-1

Buy Now Datasheet
RF Switch SP3T 500MHz to 5000MHz 10-Pin TSNP T/R - 376-BGSA13GN10E6327XTSA1 - Utmel Electronic Limited
Hong Kong, China
RF Switch SP3T 500MHz to 5000MHz 10-Pin TSNP T/R
376-BGSA13GN10E6327XTSA1
RF Switch SP3T 500MHz to 5000MHz 10-Pin TSNP T/R 376-BGSA13GN10E6327XTSA1
RF Switch SP3T 500MHz to 5000MHz 10-Pin TSNP T/R

RF Switch SP3T 500MHz to 5000MHz 10-Pin TSNP T/R

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category RF Switches RF Switches RF Switches
Product Number BGSA13GN10E6327XTSA1TR-ND BGSA13GN10E6327XTSA1 376-BGSA13GN10E6327XTSA1
Product Name RF Switches RF Switches RF Switch SP3T 500MHz to 5000MHz 10-Pin TSNP T/R
Package Type Surface Mount; 10-XFQFN Surface Mount
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Frequency Range 100 to 5000 MHz 100 to 5000 MHz 100 to 5000 MHz
Insertion Loss 0.6300 dB 0.6300 dB 0.6300 dB
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
RF - Antenna tuners - BGSA200ML9 - BGSA200ML9 - Infineon Technologies AG
Specs
Control Interface MIPI / GPIO
Frequency Range 400 to 8250 MHz
Type 2xSPST
View Details
6-67 GHz MMIC GaAs PIN SPDT Switch - MSW2-00003CH - Marki Microwave LLC
Specs
Frequency Range 6000 to 67000 MHz
View Details
Millimeter Wave Switches (DC-50 GHz), 2 x Absorptive SP4T - RC-2SP4T-50 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 50000 MHz
View Details