Anders Electronics Plc. Dpm, Led, Din, Dc Voltmeter; No. Of Digits / Alpha Anders Electronics DPM8100A-2

Description
DPM, LED, DIN, DC VOLTMETER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0V to 2V; Digit Height:-; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:184VAC; Supply Voltage Max:253VAC; RoHS Compliant: Yes
Description
DPM, LED, DIN, DC VOLTMETER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0V to 2V; Digit Height:-; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:184VAC; Supply Voltage Max:253VAC; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dpm, Led, Din, Dc Voltmeter; No. Of Digits / Alpha Anders Electronics - 01M7344 - Newark, An Avnet Company
Chicago, IL, United States
Dpm, Led, Din, Dc Voltmeter; No. Of Digits / Alpha Anders Electronics
01M7344
Dpm, Led, Din, Dc Voltmeter; No. Of Digits / Alpha Anders Electronics 01M7344
DPM, LED, DIN, DC VOLTMETER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0V to 2V; Digit Height:-; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:184VAC; Supply Voltage Max:253VAC; RoHS Compliant: Yes

DPM, LED, DIN, DC VOLTMETER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0V to 2V; Digit Height:-; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:184VAC; Supply Voltage Max:253VAC; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 01M7344
Product Name Dpm, Led, Din, Dc Voltmeter; No. Of Digits / Alpha Anders Electronics
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - Counters, Hour Meters - PCE-N15O - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LED - Red Characters
View Details
2 suppliers
Digital Panel Meter - MV15-110V-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 50 to 516 volts
Frequency Range 50 to 60 Hz
View Details
3 suppliers