Anders Electronics Plc. Amp Meter; Meter Function Anders Electronics AM35F2

Description
AMP METER; Meter Function:DC Current; Meter Range:0µA to 100µA; Panel Cutout Height:78.5mm; Panel Cutout Width:99.5mm; Product Range:-; Accuracy:1.5; External Height:75mm; External Width:96mm; Meter Movement:0 - 100 uA
Datasheet
Description
AMP METER; Meter Function:DC Current; Meter Range:0µA to 100µA; Panel Cutout Height:78.5mm; Panel Cutout Width:99.5mm; Product Range:-; Accuracy:1.5; External Height:75mm; External Width:96mm; Meter Movement:0 - 100 uA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amp Meter; Meter Function Anders Electronics - 01M6877 - Newark, An Avnet Company
Chicago, IL, United States
Amp Meter; Meter Function Anders Electronics
01M6877
Amp Meter; Meter Function Anders Electronics 01M6877
AMP METER; Meter Function:DC Current; Meter Range:0µA to 100µA; Panel Cutout Height:78.5mm; Panel Cutout Width:99.5mm; Product Range:-; Accuracy:1.5; External Height:75mm; External Width:96mm; Meter Movement:0 - 100 uA

AMP METER; Meter Function:DC Current; Meter Range:0µA to 100µA; Panel Cutout Height:78.5mm; Panel Cutout Width:99.5mm; Product Range:-; Accuracy:1.5; External Height:75mm; External Width:96mm; Meter Movement:0 - 100 uA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 01M6877
Product Name Amp Meter; Meter Function Anders Electronics
Current Range 0.0 to 1.00E-4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Digital Panel Meter - MF16-110V-CU - Altech Corp.
Specs
Display Technology LED
Frequency Range 45 to 65 Hz
View Details
3 suppliers