Anatech Electronics, Inc. 2452 MHz WiFi Cavity Band Pass Filter Wifi2452-9

Description
2452 MHz WiFi Cavity Band Pass
Request a Quote
Description
2452 MHz WiFi Cavity Band Pass
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2452 MHz WiFi Cavity Band Pass Filter - Wifi2452-9 - Anatech Electronics, Inc.
Garfield, NJ, United States
2452 MHz WiFi Cavity Band Pass Filter
Wifi2452-9
2452 MHz WiFi Cavity Band Pass Filter Wifi2452-9
2452 MHz WiFi Cavity Band Pass

2452 MHz WiFi Cavity Band Pass

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number Wifi2452-9
Product Name 2452 MHz WiFi Cavity Band Pass Filter
Filter Type Bandpass
Fc 2452 MHz
Bandwidth 22000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

2500-2570 MHz Cavity Band Pass Filter - AB2535B861 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2535 MHz
Bandwidth 70000 kHz
View Details
5350 MHz Cavity Band Pass Filter - AB5350B731 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5350 MHz
Bandwidth 500000 kHz
View Details
2365 MHz Cavity Band Pass Filter - AB2365B1340 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2365 MHz
Bandwidth 80000 kHz
View Details
1865-1950 MHz Cavity Band Pass Filter - AB1907B1215 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1908 MHz
Bandwidth 85000 kHz
View Details