Anatech Electronics, Inc. 2427 MHz WiFi Cavity Band Pass for Outdoor Wifi2442-7O

Description
2427 MHz WiFi Cavity Band Pass for Outdoor
Request a Quote
Description
2427 MHz WiFi Cavity Band Pass for Outdoor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2427 MHz WiFi Cavity Band Pass for Outdoor - Wifi2442-7O - Anatech Electronics, Inc.
Garfield, NJ, United States
2427 MHz WiFi Cavity Band Pass for Outdoor
Wifi2442-7O
2427 MHz WiFi Cavity Band Pass for Outdoor Wifi2442-7O
2427 MHz WiFi Cavity Band Pass for Outdoor

2427 MHz WiFi Cavity Band Pass for Outdoor

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number Wifi2442-7O
Product Name 2427 MHz WiFi Cavity Band Pass for Outdoor
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 22000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

2458.5 MHz Cavity Band Pass Filter - AB2458B690 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2432B1088 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2432 MHz
Bandwidth 12000 kHz
View Details
1687.5 -1862.5MHz Cavity Band Pass Filter - AB1775B1235 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1775 MHz
Bandwidth 175000 kHz
View Details
4475 MHz Cavity Band Pass Filter - AB4475B1331 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4475 MHz
Bandwidth 185000 kHz
View Details