Anatech Electronics, Inc. 2442 MHz WiFi Cavity Band Pass Filter Wifi2442-7

Description
2442 MHz WiFi Cavity Band Pass Filter
Request a Quote
Description
2442 MHz WiFi Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2442 MHz WiFi Cavity Band Pass Filter - Wifi2442-7 - Anatech Electronics, Inc.
Garfield, NJ, United States
2442 MHz WiFi Cavity Band Pass Filter
Wifi2442-7
2442 MHz WiFi Cavity Band Pass Filter Wifi2442-7
2442 MHz WiFi Cavity Band Pass Filter

2442 MHz WiFi Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number Wifi2442-7
Product Name 2442 MHz WiFi Cavity Band Pass Filter
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 22000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

5250-5350 MHz Cavity Band Pass Filter - AB5300B852 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5300 MHz
Bandwidth 100000 kHz
View Details
5767 MHz Cavity Band Pass Filter - AB5767B659 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5767 MHz
Bandwidth 20000 kHz
View Details
2250 MHz Cavity Band Pass Filter - AB2250B738 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
2495 MHz Cavity Band Pass Filter - AB2495B784 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2495 MHz
Bandwidth 22000 kHz
View Details