Anatech Electronics, Inc. 2432 MHz WiFi Cavity Band Pass Filter Wifi2432-5

Description
2432 MHz WiFi Cavity Band Pass Filter
Request a Quote
Description
2432 MHz WiFi Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2432 MHz WiFi Cavity Band Pass Filter - Wifi2432-5 - Anatech Electronics, Inc.
Garfield, NJ, United States
2432 MHz WiFi Cavity Band Pass Filter
Wifi2432-5
2432 MHz WiFi Cavity Band Pass Filter Wifi2432-5
2432 MHz WiFi Cavity Band Pass Filter

2432 MHz WiFi Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number Wifi2432-5
Product Name 2432 MHz WiFi Cavity Band Pass Filter
Filter Type Bandpass
Fc 2432 MHz
Bandwidth 22000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

4944 MHz Cavity Band Pass Filter - AB4944B966 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4944 MHz
Bandwidth 50000 kHz
View Details
2072.5 MHz Cavity Band Pass Filter - AB2072B1327 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
2595 MHz Cavity Band Pass Filter - AB2595B1103 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2595 MHz
Bandwidth 190000 kHz
View Details
2072.5 MHz Cavity Bandpass Filter - AB2072B1327-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details