Anatech Electronics, Inc. 2427 MHz WiFi Cavity Band Pass for Outdoor Wifi2427-4O

Description
2427 MHz WiFi Cavity Band Pass for Outdoor
Request a Quote
Description
2427 MHz WiFi Cavity Band Pass for Outdoor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2427 MHz WiFi Cavity Band Pass for Outdoor - Wifi2427-4O - Anatech Electronics, Inc.
Garfield, NJ, United States
2427 MHz WiFi Cavity Band Pass for Outdoor
Wifi2427-4O
2427 MHz WiFi Cavity Band Pass for Outdoor Wifi2427-4O
2427 MHz WiFi Cavity Band Pass for Outdoor

2427 MHz WiFi Cavity Band Pass for Outdoor

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number Wifi2427-4O
Product Name 2427 MHz WiFi Cavity Band Pass for Outdoor
Filter Type Bandpass
Fc 2427 MHz
Bandwidth 22000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

4980 MHz Cavity Band Pass Filter - AB4980B938 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4980 MHz
Bandwidth 10000 kHz
View Details
10250 MHz Cavity Band Pass Filter - AB10250B1083 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10250 MHz
Bandwidth 700000 kHz
View Details
5250-5350 MHz Cavity Band Pass Filter - AB5300B852 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5300 MHz
Bandwidth 100000 kHz
View Details
2415 MHz Cavity Band Pass Filter - AB2415B1330 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2415 MHz
Bandwidth 20000 kHz
View Details