Anatech Electronics, Inc. 2422 MHz WiFi Cavity Band Pass Filter Wifi2422-3

Description
2422 MHz WiFi Cavity Band Pass Filter
Request a Quote
Description
2422 MHz WiFi Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2422 MHz WiFi Cavity Band Pass Filter - Wifi2422-3 - Anatech Electronics, Inc.
Garfield, NJ, United States
2422 MHz WiFi Cavity Band Pass Filter
Wifi2422-3
2422 MHz WiFi Cavity Band Pass Filter Wifi2422-3
2422 MHz WiFi Cavity Band Pass Filter

2422 MHz WiFi Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number Wifi2422-3
Product Name 2422 MHz WiFi Cavity Band Pass Filter
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 22000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

5510 MHz WiFi Cavity Filter - AB5510B551 - Anatech Electronics, Inc.
Specs
Fc 5510 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
5540 MHz WiFi Cavity Filter - AB5540B905 - Anatech Electronics, Inc.
Specs
Fc 5540 MHz
Bandwidth 97000 kHz
Insertion Loss 1.5 dB
View Details
1160 MHz Cavity Band Pass Filter - AB1160B514 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1160 MHz
Bandwidth 54000 kHz
View Details
2262 MHz WiFi Cavity Band Pass Filter - AB2262B983 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2262 MHz
Bandwidth 22000 kHz
View Details