Anatech Electronics, Inc. 2417 MHz WiFi Cavity Band Pass Filter Wifi2417-2

Description
2417 MHz WiFi Cavity Band Pass Filter
Request a Quote
Description
2417 MHz WiFi Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2417 MHz WiFi Cavity Band Pass Filter - Wifi2417-2 - Anatech Electronics, Inc.
Garfield, NJ, United States
2417 MHz WiFi Cavity Band Pass Filter
Wifi2417-2
2417 MHz WiFi Cavity Band Pass Filter Wifi2417-2
2417 MHz WiFi Cavity Band Pass Filter

2417 MHz WiFi Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number Wifi2417-2
Product Name 2417 MHz WiFi Cavity Band Pass Filter
Filter Type Bandpass
Fc 2417 MHz
Bandwidth 22000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

10250 MHz Cavity Band Pass Filter with SMA (F) connectors - AB10250B1083-S - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10250 MHz
Bandwidth 700000 kHz
View Details
2300-2400 MHz WiFi Cavity Band Pass Filter with N-F connectors - AB2350B490-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
2337.5 MHz Cavity Band Pass Filter - AB2337B1007 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2338 MHz
Bandwidth 19200 kHz
View Details
2350-2360 MHz Cavity Filter - AB2355B992 - Anatech Electronics, Inc.
Specs
Fc 2355 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details