Anatech Electronics, Inc. 978 MHz Wireless, RF Saw Filter AM978S545

Description
978 MHz Wireless, RF Saw Filter
Request a Quote
Description
978 MHz Wireless, RF Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
978 MHz Wireless, RF Saw Filter - AM978S545 - Anatech Electronics, Inc.
Garfield, NJ, United States
978 MHz Wireless, RF Saw Filter
AM978S545
978 MHz Wireless, RF Saw Filter AM978S545
978 MHz Wireless, RF Saw Filter

978 MHz Wireless, RF Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM978S545
Product Name 978 MHz Wireless, RF Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 978 MHz
Bandwidth 32000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5225 MHz Cavity Band Pass Filter - AB5225B1319 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5225 MHz
Bandwidth 150000 kHz
View Details
2252 MHz WiFi Cavity Band Pass Filter - AB2252B982 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2252 MHz
Bandwidth 22000 kHz
View Details
4897.5-5102.5 MHz Cavity Filter - AB5000B1258 - Anatech Electronics, Inc.
Specs
Fc 5000 MHz
Bandwidth 205000 kHz
Insertion Loss 3 dB
View Details
1780 MHz Cavity Band Pass Filter - AB1780B715 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details