Anatech Electronics, Inc. 978 MHz Ceramic Band Pass Filter AM978B1427

Description
978 MHz Ceramic Band Pass Filter
Request a Quote
Description
978 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
978 MHz Ceramic Band Pass Filter - AM978B1427 - Anatech Electronics, Inc.
Garfield, NJ, United States
978 MHz Ceramic Band Pass Filter
AM978B1427
978 MHz Ceramic Band Pass Filter AM978B1427
978 MHz Ceramic Band Pass Filter

978 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM978B1427
Product Name 978 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 978 MHz
Bandwidth 10000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

3730-3770 MHz Cavity Band Pass Filter - AB3750B1063 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3750 MHz
Bandwidth 40000 kHz
View Details
2483.5 MHz Cavity Band Pass Filter - AB2483B1200 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2484 MHz
Bandwidth 22000 kHz
View Details
2140 MHz Cavity Band Pass Filter - AB2140B1032 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 60000 kHz
View Details
4460 MHz Cavity Band Pass Filter with N-F Connectors - AB4460B524-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4460 MHz
Bandwidth 120000 kHz
View Details