Anatech Electronics, Inc. 942 MHz EGSM, Balanced RF Saw Filter AM942S541

Description
942 MHz EGSM, Balanced RF Saw Filter
Request a Quote
Description
942 MHz EGSM, Balanced RF Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
942 MHz EGSM, Balanced RF Saw Filter - AM942S541 - Anatech Electronics, Inc.
Garfield, NJ, United States
942 MHz EGSM, Balanced RF Saw Filter
AM942S541
942 MHz EGSM, Balanced RF Saw Filter AM942S541
942 MHz EGSM, Balanced RF Saw Filter

942 MHz EGSM, Balanced RF Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM942S541
Product Name 942 MHz EGSM, Balanced RF Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 942 MHz
Bandwidth 35000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

11050 MHz Cavity Band Pass Filter - AB11050B1275 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11050 MHz
Bandwidth 900000 kHz
View Details
4380-5020 MHz Cavity Band Pass Filter - AB4700B1196 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4700 MHz
Bandwidth 640000 kHz
View Details
2320-2345 MHz Cavity Band Pass Filter - AB2332B491 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2332 MHz
Bandwidth 25000 kHz
View Details
3430 MHz Cavity Band Pass Filter - AB3430B840 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3430 MHz
Bandwidth 10000 kHz
View Details