Anatech Electronics, Inc. 942 MHz Ceramic Band Pass Filter AM942B1285

Description
942 MHz Ceramic Band Pass Filter
Request a Quote
Description
942 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
942 MHz Ceramic Band Pass Filter - AM942B1285 - Anatech Electronics, Inc.
Garfield, NJ, United States
942 MHz Ceramic Band Pass Filter
AM942B1285
942 MHz Ceramic Band Pass Filter AM942B1285
942 MHz Ceramic Band Pass Filter

942 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM942B1285
Product Name 942 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 942 MHz
Bandwidth 35000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

542 MHz Cavity Band Pass Filter - AB542B1314 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 542 MHz
Bandwidth 52000 kHz
View Details
2436.5 MHz Cavity Band Pass Filter - AB2436B479 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 70000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B1115 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 34000 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B589 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details