Anatech Electronics, Inc. 915 MHz Wireless, RF Saw Filter AM915S533

Description
915 MHz Wireless, RF Saw Filter
Request a Quote
Description
915 MHz Wireless, RF Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
915 MHz Wireless, RF Saw Filter - AM915S533 - Anatech Electronics, Inc.
Garfield, NJ, United States
915 MHz Wireless, RF Saw Filter
AM915S533
915 MHz Wireless, RF Saw Filter AM915S533
915 MHz Wireless, RF Saw Filter

915 MHz Wireless, RF Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM915S533
Product Name 915 MHz Wireless, RF Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 915 MHz
Bandwidth 25000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1650 MHz Cavity Band Pass Filter - AB1650B864 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1650 MHz
Bandwidth 32000 kHz
View Details
2500 MHz Cavity Band Pass Filter - AB2500B914 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 600000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2412B1084 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2412 MHz
Bandwidth 12000 kHz
View Details
2600 MHz Cavity Band Pass Filter - AB2600B711 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Insertion Loss 1.5 dB
View Details