Anatech Electronics, Inc. 915 MHz Ceramic Band Pass Filter AM915B1399

Description
915 MHz Ceramic Band Pass Filter
Request a Quote
Description
915 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
915 MHz Ceramic Band Pass Filter - AM915B1399 - Anatech Electronics, Inc.
Garfield, NJ, United States
915 MHz Ceramic Band Pass Filter
AM915B1399
915 MHz Ceramic Band Pass Filter AM915B1399
915 MHz Ceramic Band Pass Filter

915 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM915B1399
Product Name 915 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 915 MHz
Bandwidth 40000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

420 MHz Cavity Band Pass Filter - AB420B1350 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 420 MHz
Bandwidth 20000 kHz
View Details
5000 MHz Cavity Band Pass Filter - AB5000B1320 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 600000 kHz
View Details
4275 MHz Cavity Band Pass Filter - AB4275B1337 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4275 MHz
Bandwidth 150000 kHz
View Details
1850-1865 MHz Cavity Band Pass Filter - AB1857B789 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1857 MHz
Bandwidth 15000 kHz
View Details