Anatech Electronics, Inc. 912 MHz Ceramic Band Pass Filter AM912B1299

Description
912 MHz Ceramic Band Pass Filter
Request a Quote
Description
912 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
912 MHz Ceramic Band Pass Filter - AM912B1299 - Anatech Electronics, Inc.
Garfield, NJ, United States
912 MHz Ceramic Band Pass Filter
AM912B1299
912 MHz Ceramic Band Pass Filter AM912B1299
912 MHz Ceramic Band Pass Filter

912 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM912B1299
Product Name 912 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 912 MHz
Bandwidth 25000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5700 MHz Cavity Band Pass Filter - AB5700B768 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5700 MHz
Bandwidth 10000 kHz
View Details
1643.5 MHz Cavity Band Pass Filter - AB1643B740 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1644 MHz
Bandwidth 34000 kHz
View Details
3387.5 MHz Cavity Band Pass Filter - AB3387B593 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3388 MHz
Bandwidth 12000 kHz
View Details
2050.5 MHz Cavity Band Pass Filter - AB2050B698 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details