Anatech Electronics, Inc. 906 MHz Wireless, RF Saw Filter AM906S530

Description
906 MHz Wireless, RF Saw Filter
Request a Quote
Description
906 MHz Wireless, RF Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
906 MHz Wireless, RF Saw Filter - AM906S530 - Anatech Electronics, Inc.
Garfield, NJ, United States
906 MHz Wireless, RF Saw Filter
AM906S530
906 MHz Wireless, RF Saw Filter AM906S530
906 MHz Wireless, RF Saw Filter

906 MHz Wireless, RF Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM906S530
Product Name 906 MHz Wireless, RF Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 906 MHz
Bandwidth 10000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5775 MHz Cavity Band Pass Filter - AB5775B1311 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5775 MHz
Bandwidth 80000 kHz
View Details
2282 MHz WiFi Cavity Band Pass Filter - AB2282B985 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2282 MHz
Bandwidth 22000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2109B630 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 12000 kHz
View Details
2400 MHz Cavity Band Pass Filter - AB2400B712 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2400 MHz
Bandwidth 200000 kHz
View Details