Anatech Electronics, Inc. 900 MHz Ceramic Band Pass Filter AM900B1346

Description
900 MHz Ceramic Band Pass Filter
Request a Quote
Description
900 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
900 MHz Ceramic Band Pass Filter - AM900B1346 - Anatech Electronics, Inc.
Garfield, NJ, United States
900 MHz Ceramic Band Pass Filter
AM900B1346
900 MHz Ceramic Band Pass Filter AM900B1346
900 MHz Ceramic Band Pass Filter

900 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM900B1346
Product Name 900 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 900 MHz
Bandwidth 200000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4881 MHz WiFi Cavity Filter - AB4881B538 - Anatech Electronics, Inc.
Specs
Fc 4881 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
2350 Cavity Band Pass Filter with N-F connectors - AB2350B1160-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details
5745 MHz Cavity Band Pass Filter - AB5745B579 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5745 MHz
Bandwidth 40000 kHz
View Details
WiFi Cavity Band Pass Filter - AB1999B682 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 12000 kHz
View Details