Anatech Electronics, Inc. 897.5 MHz RF Saw Band Pass Filter AM897S1095

Description
897.5 MHz RF Saw Band Pass Filter
Request a Quote
Description
897.5 MHz RF Saw Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
897.5 MHz RF Saw Band Pass Filter - AM897S1095 - Anatech Electronics, Inc.
Garfield, NJ, United States
897.5 MHz RF Saw Band Pass Filter
AM897S1095
897.5 MHz RF Saw Band Pass Filter AM897S1095
897.5 MHz RF Saw Band Pass Filter

897.5 MHz RF Saw Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM897S1095
Product Name 897.5 MHz RF Saw Band Pass Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 898 MHz
Bandwidth 35000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2026.5-2036.5 MHz Cavity Filter - AB2031B11207 - Anatech Electronics, Inc.
Specs
Fc 2032 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
18825-18935 MHz Cavity Band Pass Filter - AB18880B1066 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 18880 MHz
Bandwidth 110000 kHz
View Details
3595.5 MHz Cavity Band Pass Filter - AB3595B760 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3596 MHz
Bandwidth 10000 kHz
View Details
1656.8 MHz Cavity Band Pass Filter - AB1656B719 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1657 MHz
Bandwidth 20000 kHz
View Details