Anatech Electronics, Inc. 897.5 MHz EGSM Saw Band Pass Filter AM897S1085

Description
897.5 MHz EGSM Saw Band Pass Filter
Request a Quote
Description
897.5 MHz EGSM Saw Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
897.5 MHz EGSM Saw Band Pass Filter - AM897S1085 - Anatech Electronics, Inc.
Garfield, NJ, United States
897.5 MHz EGSM Saw Band Pass Filter
AM897S1085
897.5 MHz EGSM Saw Band Pass Filter AM897S1085
897.5 MHz EGSM Saw Band Pass Filter

897.5 MHz EGSM Saw Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM897S1085
Product Name 897.5 MHz EGSM Saw Band Pass Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 898 MHz
Bandwidth 35000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2272 MHz WiFi Cavity Band Pass Filter - AB2272B984 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2272 MHz
Bandwidth 22000 kHz
View Details
5817 MHz Cavity Band Pass Filter - AB5817B1267 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5817 MHz
Bandwidth 165000 kHz
View Details
5310 MHz Wifi Cavity Band Pass Filter - AB5310B969 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5310 MHz
Bandwidth 40000 kHz
View Details
5835 MHz Cavity Band Pass Filter - AB5835B586 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5825 MHz
Bandwidth 20000 kHz
View Details