Anatech Electronics, Inc. 881 MHz CDMA, RF-Rx Saw Filter AM881S526

Description
881 MHz CDMA, RF-Rx Saw Filter
Request a Quote
Description
881 MHz CDMA, RF-Rx Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
881 MHz CDMA, RF-Rx Saw Filter - AM881S526 - Anatech Electronics, Inc.
Garfield, NJ, United States
881 MHz CDMA, RF-Rx Saw Filter
AM881S526
881 MHz CDMA, RF-Rx Saw Filter AM881S526
881 MHz CDMA, RF-Rx Saw Filter

881 MHz CDMA, RF-Rx Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM881S526
Product Name 881 MHz CDMA, RF-Rx Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 882 MHz
Bandwidth 25000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

3460 MHz Cavity Band Pass Filter - AB3460B648 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3460 MHz
Bandwidth 50000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2037B1111 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 34000 kHz
View Details
1375 MHz Cavity Band Pass Filter - AB1375B880 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1375 MHz
Bandwidth 24000 kHz
View Details
1370 MHz Cavity Band Pass Filter - AB1370B1238 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1370 MHz
Bandwidth 140000 kHz
View Details